☰
STEF05DPUR
STEF05DPUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF05DPUR Datasheet
History Price: $1.32000
In Stock: 34260
STEF05DPUR Specification
Specification
Part No
STEF05DPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
3.1V ~ 10V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF05DPUR PDF Datasheet
STEF05DPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR Description

The STEF05DPUR is a high-performance power MOSFET from STMicroelectronics, designed for use in power management, switching, and amplification applications. It is part of STMicroelectronics’ advanced MOSFET lineup, built for low power consumption, high efficiency, and fast switching performance. This component is ideal for consumer electronics, automotive systems, industrial applications, and other power-efficient systems where high-performance switching and low on-resistance are required.

## Key Features

* Low On-Resistance: The STEF05DPUR features a low R_DS(on) (drain-source on-state resistance), typically around 0.050Ω, which minimizes conduction losses and ensures efficient operation in power switching applications.

* High-Speed Switching: Designed for high-speed switching, this MOSFET is capable of handling fast switching frequencies, which makes it suitable for use in circuits requiring fast transitions between on and off states, such as pulse-width modulation (PWM) circuits and high-frequency DC-DC converters.

* High-Voltage Capability: The device has a rated drain-source voltage (V_DS) of 50V, making it suitable for various low-voltage power management applications where moderate voltage handling is needed.

* Thermal Stability: The MOSFET operates over a wide temperature range and features built-in thermal stability, enabling it to handle the thermal stresses often encountered in high-power applications.

* Compact Package: The STEF05DPUR comes in a small, surface-mount PowerFLAT™ 5x6 package (DFN5X6), which offers a low profile and efficient heat dissipation, making it ideal for space-constrained applications where size and thermal management are critical.

* Gate Threshold Voltage (V_GS(th)): The STEF05DPUR features a gate threshold voltage (V_GS(th)) range between 1.0V to 3.0V, allowing it to be driven by low-voltage logic signals while ensuring reliable switching performance.

* Low Gate Charge: The gate charge (Qg) of the device is relatively low, which allows for reduced switching losses and helps improve overall efficiency, particularly in high-frequency switching applications.

## Electrical Specifications

* Drain-Source Voltage (V_DS): The maximum drain-source voltage is 50V, which enables the MOSFET to handle a range of low to moderate voltage applications without the risk of breakdown.

* Continuous Drain Current (I_D): The maximum continuous drain current is 50A at a junction temperature (T_J) of 25°C, which makes it capable of driving high currents in applications that require substantial power.

* Pulsed Drain Current (I_DM): The pulsed drain current rating is 200A, indicating that the device can handle short-duration, high-current pulses without failure, making it suitable for power cycling and transient conditions.

* Gate-Source Voltage (V_GS): The maximum gate-source voltage is ±20V, ensuring that the MOSFET remains within safe operational limits even when high-voltage spikes occur at the gate.

* Drain-Source On-Resistance (R_DS(on)): The MOSFET’s on-resistance is typically 0.050Ω at V_GS = 10V, minimizing the power losses due to conduction and improving overall system efficiency.

* Gate Charge (Qg): The typical total gate charge is 35nC, which helps reduce switching losses during high-speed operation and enhances overall switching efficiency.

* Thermal Resistance (R_thJC): The junction-to-case thermal resistance is typically 2.6°C/W, which allows efficient heat dissipation, making the device suitable for high-power applications where thermal management is a priority.

* Power Dissipation (P_D): The device can handle a maximum power dissipation of 100W, ensuring that it can operate efficiently in high-power circuits without overheating.

## Package Information

* Package Type: The STEF05DPUR is packaged in a PowerFLAT™ 5x6 package (DFN5X6), a small, compact, and thermally efficient surface-mount package designed for applications requiring low profile and good heat dissipation. This package helps reduce the footprint in designs where space is at a premium.

* Package Dimensions: The PowerFLAT™ package has dimensions of 5mm x 6mm with a low profile of 1.0mm, making it ideal for compact, high-density circuit boards.

* Thermal Resistance: The package features a low thermal resistance value, enhancing the device’s ability to dissipate heat during operation and ensuring reliable performance in high-power environments.

## Applications

* Power Management: The STEF05DPUR is ideal for use in power management systems, particularly in applications such as DC-DC converters, where high efficiency, low conduction losses, and fast switching are required.

* Motor Control: With its high-speed switching and low on-resistance, the MOSFET is suitable for motor control circuits in consumer electronics and automotive applications, where precise and efficient control of motors is necessary.

* Switching Regulators: The device is commonly used in switching regulator circuits, such as buck converters or boost converters, where its low on-resistance and fast switching characteristics help improve the efficiency of the system.

* Power Distribution: The MOSFET can also be used in power distribution circuits to switch large currents in low-voltage systems, offering an efficient and reliable solution for power distribution applications.

* Automotive: Due to its high current rating, fast switching, and thermal stability, the STEF05DPUR is well-suited for automotive electronics, such as powertrain control, lighting, and sensor systems.

* Consumer Electronics: The MOSFET is ideal for use in compact consumer electronics such as smartphones, laptops, and LED lighting systems, where space and power efficiency are crucial.

## Conclusion

The STEF05DPUR from STMicroelectronics is a high-performance power MOSFET designed to deliver low on-resistance, high-speed switching, and excellent thermal management in a compact package. With a high current rating, fast switching capability, and robust thermal performance, it is ideal for use in power management, motor control, switching regulators, and various industrial and consumer applications. Its low gate charge and efficient thermal dissipation further enhance its performance in high-frequency, high-power circuits. The small form factor and low conduction losses make it an excellent choice for space-constrained, power-efficient designs.
STEF05DPUR Compare Parts
  • STEF05DPUR vs STEF4SPUR
  • STEF05DPUR vs STEF12WHPUR
  • STEF05DPUR vs STEF12PUR
  • STEF05DPUR vs STEF12H60MPUR
  • STEF05DPUR vs STEF12EPUR
  • STEF05DPUR vs STEF05PUR
  • STEF05DPUR vs STEF05LPUR
  • STEF05DPUR vs STEF05LJR
  • STEF05DPUR vs STEF05LAPUR
  • STEF05DPUR vs STEF05LAJR
  • STEF05DPUR vs STEF05DHPUR
  • STEF05DPUR vs STEF033PUR
  • STEF05DPUR vs STEF033JR
  • STEF05DPUR vs STEF033APUR
  • STEF05DPUR vs STEF033AJR
  • STEF05DPUR vs STEF01FTR
  • STEF05DPUR vs STEF512SRXCPUR
  • STEF05DPUR vs STEF512SRDBPUR
  • STEF05DPUR vs STEF512GR
  • STEF05DPUR vs STEF12WPUR
  • STEF05DPUR vs STEF12SPUR
  • STEF05DPUR vs STEF12SGR
  • STEF05DPUR vs STEF12SAPUR
  • STEF05DPUR vs STEF12SAGR
  • STEF05DPUR vs STEF12H60MAPUR
  • STEF05DPUR vs STEF05WPUR
  • STEF05DPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious