☰
STEF05LAJR
STEF05LAJR
Active
Description:  IC ELECTRONIC FUSE 9FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   STEF05LAJR Datasheet
History Price: $0.56790
In Stock: 4690
STEF05LAJR Specification
Specification
Part No
STEF05LAJR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
4.5V ~ 8V
Current - Output
2.5A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
9-UFBGA, FCBGA
Supplier Device Package
9-FlipChip (1.19x1.19)
STEF05LAJR PDF Datasheet
STEF05LAJR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR Compare Parts
  • STEF05LAJR vs STEF4SPUR
  • STEF05LAJR vs STEF12WHPUR
  • STEF05LAJR vs STEF12PUR
  • STEF05LAJR vs STEF12H60MPUR
  • STEF05LAJR vs STEF12EPUR
  • STEF05LAJR vs STEF05PUR
  • STEF05LAJR vs STEF05LPUR
  • STEF05LAJR vs STEF05LJR
  • STEF05LAJR vs STEF05LAPUR
  • STEF05LAJR vs STEF05DPUR
  • STEF05LAJR vs STEF05DHPUR
  • STEF05LAJR vs STEF033PUR
  • STEF05LAJR vs STEF033JR
  • STEF05LAJR vs STEF033APUR
  • STEF05LAJR vs STEF033AJR
  • STEF05LAJR vs STEF01FTR
  • STEF05LAJR vs STEF512SRXCPUR
  • STEF05LAJR vs STEF512SRDBPUR
  • STEF05LAJR vs STEF512GR
  • STEF05LAJR vs STEF12WPUR
  • STEF05LAJR vs STEF12SPUR
  • STEF05LAJR vs STEF12SGR
  • STEF05LAJR vs STEF12SAPUR
  • STEF05LAJR vs STEF12SAGR
  • STEF05LAJR vs STEF12H60MAPUR
  • STEF05LAJR vs STEF05WPUR
  • STEF05LAJR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious