☰
STEF05LAPUR
STEF05LAPUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF05LAPUR Datasheet
History Price: $0.56790
In Stock: 25120
STEF05LAPUR Specification
Specification
Part No
STEF05LAPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
4.5V ~ 8V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF05LAPUR PDF Datasheet
STEF05LAPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12EPUR
STEF12EPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAPUR Compare Parts
  • STEF05LAPUR vs STEF4SPUR
  • STEF05LAPUR vs STEF12WHPUR
  • STEF05LAPUR vs STEF12PUR
  • STEF05LAPUR vs STEF12H60MPUR
  • STEF05LAPUR vs STEF12EPUR
  • STEF05LAPUR vs STEF05PUR
  • STEF05LAPUR vs STEF05LPUR
  • STEF05LAPUR vs STEF05LJR
  • STEF05LAPUR vs STEF05LAJR
  • STEF05LAPUR vs STEF05DPUR
  • STEF05LAPUR vs STEF05DHPUR
  • STEF05LAPUR vs STEF033PUR
  • STEF05LAPUR vs STEF033JR
  • STEF05LAPUR vs STEF033APUR
  • STEF05LAPUR vs STEF033AJR
  • STEF05LAPUR vs STEF01FTR
  • STEF05LAPUR vs STEF512SRXCPUR
  • STEF05LAPUR vs STEF512SRDBPUR
  • STEF05LAPUR vs STEF512GR
  • STEF05LAPUR vs STEF12WPUR
  • STEF05LAPUR vs STEF12SPUR
  • STEF05LAPUR vs STEF12SGR
  • STEF05LAPUR vs STEF12SAPUR
  • STEF05LAPUR vs STEF12SAGR
  • STEF05LAPUR vs STEF12H60MAPUR
  • STEF05LAPUR vs STEF05WPUR
  • STEF05LAPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious