Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics LM311D
LM311D
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
LM311D Datasheet
History Price: $0.67000
In Stock: 42200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM311D vs LM393MX
Part No
LM311D
LM393MX
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7.5mV @ ?5V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ ±15V
0.25μA @ 5V
Current - Output (Typ)
50mA
16mA @ 5V
Current - Quiescent (Max)
7.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
700ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC