LM311D
LM311D
Active
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM311D Datasheet
History Price: $0.67000
In Stock: 42200
LM311D vs LM393PSR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
Differential
Number of Elements
1
2
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7.5mV @ ?5V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ ±15V
0.25μA @ 5V
Current - Output (Typ)
50mA
20mA
Current - Quiescent (Max)
7.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.209", 5.30mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SO