LM139N
LM139N
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM139N Datasheet
History Price: Obsolete
In Stock: 20400
LM139N Specification
Specification
Part No
LM139N
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
14-DIP
LM139N PDF Datasheet
LM139N Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139N Description
Introduction to STMicroelectronics LM139N

The STMicroelectronics LM139N is a quad comparator designed for a wide range of applications, including signal conditioning, data acquisition, and level detection. This device is known for its high performance, low power consumption, and versatility, making it suitable for both industrial and consumer electronics. The LM139N is particularly valued for its ability to operate over a wide voltage range and its compatibility with various logic levels.

Key Specifications

- Number of Comparators: The LM139N contains four independent comparators in a single package, allowing for multiple signal comparisons in a compact design.
- Supply Voltage: The device operates with a supply voltage range of 2V to 36V for a single supply or ±1V to ±18V for dual supplies, providing flexibility for various circuit designs.
- Input Voltage Range: The input common-mode voltage range extends from -0.3V to VCC - 1.5V, enabling it to handle a wide variety of input signal levels.
- Propagation Delay: The typical propagation delay is around 1.3 µs, which is suitable for many applications requiring fast response times.
- Output Voltage Swing: The output can swing to within 1.5V of the supply rails, ensuring maximum output range and flexibility in interfacing with other components.
- Power Consumption: The LM139N has a low quiescent current of 0.5 mA per comparator, making it ideal for battery-operated and energy-sensitive applications.
- Package Type: The device is available in an 8-pin DIP (Dual In-line Package) and 14-pin DIP, providing options for different design requirements.

Features

- Low Input Offset Voltage: The LM139N features a low input offset voltage of typically 2 mV, which is critical for applications requiring high accuracy in signal comparison.
- Wide Temperature Range: The device operates over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
- TTL Compatible Outputs: The outputs are compatible with TTL logic levels, facilitating easy integration into digital circuits.
- Hysteresis: The LM139N can be configured with hysteresis to prevent oscillation in noisy environments, enhancing stability in applications where the input signal may fluctuate around the threshold.
- Short-Circuit Protection: The device includes short-circuit protection, which helps prevent damage in the event of output overload conditions.

Applications

The STMicroelectronics LM139N is utilized in a variety of applications, including:

- Signal Conditioning: It is commonly used in signal conditioning circuits to compare analog signals and provide a digital output based on predefined thresholds.
- Level Detection: The comparator is suitable for level detection applications, such as monitoring battery voltage levels or detecting signal presence.
- Window Comparators: By configuring two comparators, the LM139N can be used as a window comparator to detect when a signal falls within a specific range.
- Zero-Crossing Detectors: The device can be employed in zero-crossing detection circuits for AC signals, which is useful in phase-locked loops and motor control applications.

Conclusion

The STMicroelectronics LM139N is a versatile and efficient quad comparator that offers a range of features and specifications suitable for various applications. Its low power consumption, high precision, and wide operating voltage range make it an excellent choice for engineers looking to implement reliable signal comparison solutions. With its compatibility with TTL logic levels and the ability to configure hysteresis, the LM139N stands out as a robust option for both consumer and industrial applications.
LM139N Compare Parts
  • LM139N vs LM193QT
  • LM139N vs LM193N
  • LM139N vs LM193H/NOPB
  • LM139N vs LM193H
  • LM139N vs LM193DT
  • LM139N vs LM193DRG4
  • LM139N vs LM193DR
  • LM139N vs LM193AYDT
  • LM139N vs LM193AQT
  • LM139N vs LM193AJ/883
  • LM139N vs LM193AH/NOPB
  • LM139N vs LM193AH
  • LM139N vs LM161H/883
  • LM139N vs LM139WB
  • LM139N vs LM139J/SCA
  • LM139N vs LM139J/PB
  • LM139N vs LM139J
  • LM139N vs LM139DT
  • LM139N vs LM139DRG4
  • LM139N vs LM139DR
  • LM139N vs LM139DG4
  • LM139N vs LM139D
  • LM139N vs LM139AWGRQMLV
  • LM139N vs LM139APT
  • LM139N vs LM139AJRLQMLV
  • LM139N vs LM139AJB
  • LM139N vs LM139AJB
  • LM139N vs LM139AJ/PB
  • LM139N vs LM139ADT
  • LM139N vs LM139ADRG4
  • LM139N vs LM139ADR
  • LM139N vs LM139ADG4
  • LM139N vs LM139AD
  • LM139N vs LM119W/883B
  • LM139N vs LM119J
  • LM139N vs LM119HRQMLV
  • LM139N vs LM119H/NOPB
  • LM139N vs LM119H/883
  • LM139N vs LM119H
  • LM139N vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you