LM119H
LM119H
Active
Description:  IC COMPARATOR 2 GEN PUR TO100-10
Manufacturer:  Texas Instruments
Datasheet:   LM119H Datasheet
History Price: $52.82000
In Stock: 19000
LM119H Specification
Specification
Part No
LM119H
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
4mV @ ?5V
Current - Input Bias (Max)
0.5μA @ ±15V
Current - Output (Typ)
25mA
Current - Quiescent (Max)
11.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
TO-100-10 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-100-10
LM119H Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119J
LM119J
Texas Instruments
IC COMPARATOR 2 GEN PUR 14CDIP
LM119H Compare Parts
  • LM119H vs LM193QT
  • LM119H vs LM193N
  • LM119H vs LM193H/NOPB
  • LM119H vs LM193H
  • LM119H vs LM193DT
  • LM119H vs LM193DRG4
  • LM119H vs LM193DR
  • LM119H vs LM193AYDT
  • LM119H vs LM193AQT
  • LM119H vs LM193AJ/883
  • LM119H vs LM193AH/NOPB
  • LM119H vs LM193AH
  • LM119H vs LM161H/883
  • LM119H vs LM139WB
  • LM119H vs LM139N
  • LM119H vs LM139J/SCA
  • LM119H vs LM139J/PB
  • LM119H vs LM139J
  • LM119H vs LM139DT
  • LM119H vs LM139DRG4
  • LM119H vs LM139DR
  • LM119H vs LM139DG4
  • LM119H vs LM139D
  • LM119H vs LM139AWGRQMLV
  • LM119H vs LM139APT
  • LM119H vs LM139AJRLQMLV
  • LM119H vs LM139AJB
  • LM119H vs LM139AJB
  • LM119H vs LM139AJ/PB
  • LM119H vs LM139ADT
  • LM119H vs LM139ADRG4
  • LM119H vs LM139ADR
  • LM119H vs LM139ADG4
  • LM119H vs LM139AD
  • LM119H vs LM119W/883B
  • LM119H vs LM119J
  • LM119H vs LM119HRQMLV
  • LM119H vs LM119H/NOPB
  • LM119H vs LM119H/883
  • LM119H vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you