LM111J-8
LM111J-8
Active
Description:  IC COMPARATOR 1 GEN PUR 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM111J-8 Datasheet
History Price: $17.66000
In Stock: 15900
LM111J-8 Specification
Specification
Part No
LM111J-8
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
3mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
-
Current - Quiescent (Max)
6mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-CDIP
LM111J-8 Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119J
LM119J
Texas Instruments
IC COMPARATOR 2 GEN PUR 14CDIP
LM111J-8 Description
Texas Instruments LM111J-8 Overview

The LM111J-8 is a high-performance, low-power comparator designed and manufactured by Texas Instruments. This component is widely used in analog signal processing applications where fast response time, high precision, and reliability are required. It belongs to the LM111 family, known for their robustness and versatility in a variety of industrial, automotive, and consumer electronic applications.

The LM111J-8 is an ideal choice for systems requiring precise and low-voltage operation with excellent speed and stability. It is often used in applications such as signal level detection, waveform shaping, pulse generation, and other analog-to-digital conversion systems. Its features, such as a wide input voltage range, high-speed operation, and low power consumption, make it a popular choice for diverse designs.

Key Features

* Low Input Offset Voltage: The LM111J-8 features a low input offset voltage of 5 mV (maximum), ensuring high accuracy in applications that require precise voltage comparison. This feature is particularly important in applications such as sensor interfacing and analog-to-digital conversion.

* High-Speed Response: With a typical response time of 500 ns for a 1V input change, the LM111J-8 provides fast switching performance, making it suitable for high-speed signal detection and processing applications.

* Single-Supply Operation: This comparator is designed to operate with a single power supply, typically in the 3V to 30V range, making it compatible with a wide variety of designs and reducing the complexity of the power supply requirements.

* Wide Input Voltage Range: The LM111J-8 can handle input voltages from 0V to 30V, making it suitable for a wide range of signal levels. It is designed to work with both ground-referenced and differential input signals.

* Low Power Consumption: The LM111J-8 is optimized for low power consumption, which is ideal for portable and battery-operated systems. Its typical quiescent current is around 1.5 mA, ensuring minimal power usage during operation.

* Open-Collector Output: The comparator features an open-collector output, which allows for flexible interfacing with various logic families. This open-collector design also enables the device to handle higher voltage and current levels, providing greater versatility in system designs.

* Hysteresis Function: The LM111J-8 includes an internal hysteresis feature that improves noise immunity and reduces false triggering, making it ideal for applications in noisy environments or where precise detection of signal thresholds is critical.

* Temperature Range: The LM111J-8 operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in both commercial and industrial environments.

* Standard Pinout: The LM111J-8 comes in a standard 8-pin dual in-line package (DIP) or surface-mount package, providing flexibility for integration into various systems with different form factor requirements.

Applications

The LM111J-8 is used in a wide variety of applications where fast, accurate signal comparison is necessary. Some common uses include:

* Zero-Crossing Detection: The LM111J-8 is commonly used for detecting zero-crossing points in AC signals, which is crucial in phase-locked loops (PLLs), motor control systems, and power grid synchronization.

* Pulse Generation and Timing Circuits: Due to its fast switching speed and hysteresis feature, the LM111J-8 is frequently employed in pulse generation circuits, frequency modulation, and timing applications such as oscillators and clock recovery.

* Voltage Level Detection: It is used in circuits where it is necessary to compare an input signal with a reference voltage and generate an output signal when a certain threshold is crossed. This is used in over-voltage protection, under-voltage detection, and window comparators.

* Signal Shaping and Conditioning: The LM111J-8 is often used in signal processing applications to convert slowly varying analog signals into digital signals, making it useful in systems such as ADCs (Analog-to-Digital Converters) and digital control systems.

* Temperature Sensing and Control: In temperature measurement systems, the LM111J-8 can be used to compare the output from a temperature sensor against a reference threshold. It is often used in thermostatic controls and temperature alarms.

* Switching Applications: The LM111J-8 can be used as a switch in systems where a fast and reliable detection of signal levels is required, such as power-on-reset circuits, battery management systems, and relay control.

* Comparator-Based Logic Circuits: Due to its open-collector output, the LM111J-8 can be used in logic circuits, where it can interface directly with other logic components, including TTL and CMOS logic families.

Specifications

* Input Offset Voltage: 5 mV (maximum)
* Input Voltage Range: 0V to 30V
* Supply Voltage: 3V to 30V (single-supply operation)
* Quiescent Current (Iq): 1.5 mA (typical)
* Response Time: 500 ns (for a 1V input change)
* Output Type: Open collector
* Output Voltage Swing: 0V to Vcc-1.5V (depending on the load)
* Hysteresis: Yes (internal hysteresis)
* Operating Temperature Range: -40°C to +85°C
* Package Options: 8-pin DIP, 8-pin SOIC, and other surface-mount packages
* Input Bias Current: 25 nA (typical)
* Input Impedance: High impedance (input resistance typically 1MΩ)
* Current Drive Capability: 50 mA (sink current)
* Slew Rate: 1.5 V/µs (typical)
* Load Capacitance: 50 pF (max)

Advantages

* Fast Response Time: The LM111J-8 offers fast switching characteristics, which are essential in systems that require real-time detection and signal processing, making it suitable for high-speed signal applications.

* Low Power Consumption: With a quiescent current of just 1.5 mA, the LM111J-8 is well-suited for battery-powered and portable systems where power efficiency is critical.

* Open-Collector Output: The open-collector output provides flexibility in interfacing with various logic families and allows for higher voltage handling, which is beneficial in mixed-voltage systems.

* Wide Input Voltage Range: With a wide input voltage range of 0V to 30V, the LM111J-8 can handle a broad spectrum of analog signals, making it versatile for various signal detection and comparison tasks.

* Hysteresis for Noise Immunity: The internal hysteresis helps to minimize noise-induced errors and false triggering, ensuring stable operation in noisy environments.

* Temperature Stability: The device operates across a wide temperature range of -40°C to +85°C, making it ideal for industrial and automotive applications where temperature variations are common.

* Versatile Package Options: Available in multiple package types, including the standard 8-pin DIP and surface-mount packages, the LM111J-8 can be easily integrated into a variety of systems, from prototyping to production.

Design Considerations

* PCB Layout: For optimal performance, it is recommended to use proper PCB layout techniques to minimize noise and parasitic capacitance, particularly on the input lines. Keeping the input signal paths short and using ground planes to shield sensitive parts of the circuit will help ensure the best performance.

* Power Supply Decoupling: Proper decoupling of the power supply is essential to minimize noise and prevent oscillations in the comparator circuit. Adding small-value ceramic capacitors close to the power pins of the LM111J-8 can help maintain stable operation.

* Input Signal Conditioning: If the input signal has high noise or varying voltage levels, signal conditioning (such as filtering or buffering) may be necessary to ensure reliable detection and comparison.

* Output Pull-Up Resistor: Since the LM111J-8 has an open-collector output, it requires an external pull-up resistor to properly interface with other logic circuits. The value of the pull-up resistor will depend on the supply voltage and the required switching speed.

Conclusion

The Texas Instruments LM111J-8 is a versatile and high-performance comparator suitable for a wide variety of applications that require fast, accurate voltage comparison and signal conditioning. With its low power consumption, fast response time, wide input voltage range, and open-collector output, the LM111J-8 provides an excellent solution for systems such as signal detection, pulse generation, voltage level comparison, and analog-to-digital conversion. Its low offset voltage, hysteresis, and ability to operate across a broad temperature range make it a reliable and efficient choice for both commercial and industrial applications.
LM111J-8 Compare Parts
  • LM111J-8 vs LM193QT
  • LM111J-8 vs LM193N
  • LM111J-8 vs LM193H/NOPB
  • LM111J-8 vs LM193H
  • LM111J-8 vs LM193DT
  • LM111J-8 vs LM193DRG4
  • LM111J-8 vs LM193DR
  • LM111J-8 vs LM193AYDT
  • LM111J-8 vs LM193AQT
  • LM111J-8 vs LM193AJ/883
  • LM111J-8 vs LM193AH/NOPB
  • LM111J-8 vs LM193AH
  • LM111J-8 vs LM161H/883
  • LM111J-8 vs LM139WB
  • LM111J-8 vs LM139N
  • LM111J-8 vs LM139J/SCA
  • LM111J-8 vs LM139J/PB
  • LM111J-8 vs LM139J
  • LM111J-8 vs LM139DT
  • LM111J-8 vs LM139DRG4
  • LM111J-8 vs LM139DR
  • LM111J-8 vs LM139DG4
  • LM111J-8 vs LM139D
  • LM111J-8 vs LM139AWGRQMLV
  • LM111J-8 vs LM139APT
  • LM111J-8 vs LM139AJRLQMLV
  • LM111J-8 vs LM139AJB
  • LM111J-8 vs LM139AJB
  • LM111J-8 vs LM139AJ/PB
  • LM111J-8 vs LM139ADT
  • LM111J-8 vs LM139ADRG4
  • LM111J-8 vs LM139ADR
  • LM111J-8 vs LM139ADG4
  • LM111J-8 vs LM139AD
  • LM111J-8 vs LM119W/883B
  • LM111J-8 vs LM119J
  • LM111J-8 vs LM119HRQMLV
  • LM111J-8 vs LM119H/NOPB
  • LM111J-8 vs LM119H/883
  • LM111J-8 vs LM119H
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.