LM139N
LM139N
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM139N Datasheet
History Price: Obsolete
In Stock: 20400
LM139N vs LM119HRQMLV
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
36V
Voltage - Input Offset (Max)
5mV @ 30V
4mV @ ?5V
Current - Input Bias (Max)
0.25μA @ 5V
0.5pA @ ?5V
Current - Output (Typ)
16mA @ 5V
-
Current - Quiescent (Max)
2mA
4.5mA, 11.5mA
CMRR, PSRR (Typ)
-
80dB CMRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
TO-100-10 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
TO-100-10