Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics LM139N
LM139N
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:
STMicroelectronics
Datasheet:
LM139N Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM139N vs LM139J
Part No
LM139N
LM139J
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
General Purpose
Differential
Number of Elements
4
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open-Collector, Open-Drain
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 1.4V
Current - Input Bias (Max)
0.25μA @ 5V
0.1μA @ 1.4V
Current - Output (Typ)
16mA @ 5V
20mA
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-DIP
14-CDIP