☰
L99MD01XP
L99MD01XP
Active
Description:  IC PTS SMARTPOWER
Manufacturer:  STMicroelectronics
Datasheet:   L99MD01XP Datasheet
History Price: Active
In Stock: 80
L99MD01XP Specification
Specification
Part No
L99MD01XP
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
5μA
Voltage - Supply
6V ~ 36V
Operating Temperature
-40℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
L99MD01XP Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L99MD01XP Compare Parts
  • L99MD01XP vs L99PM72PXP
  • L99MD01XP vs L99PM72GXPTR
  • L99MD01XP vs L99PM62XPTR
  • L99MD01XP vs L99PM62XP
  • L99MD01XP vs L99PM62GXPTR
  • L99MD01XP vs L99MD02XPTR
  • L99MD01XP vs L99MD01XPTR
  • L99MD01XP vs L99DZ81EPTR
  • L99MD01XP vs L99DZ81EP
  • L99MD01XP vs L99DZ80EPTR
  • L99MD01XP vs L99DZ80EP
  • L99MD01XP vs L99DZ70XPTR
  • L99MD01XP vs L99DZ70XP
  • L99MD01XP vs L99DZ200TR
  • L99MD01XP vs L99DZ200GTR
  • L99MD01XP vs L99DZ120TR
  • L99MD01XP vs L99DZ100GTR
  • L99MD01XP vs L99DZ100GPTR
  • L99MD01XP vs L9954XPTR
  • L99MD01XP vs L9954XP
  • L99MD01XP vs L9954TR
  • L99MD01XP vs L9954LXPTR
  • L99MD01XP vs L9954
  • L99MD01XP vs L9953XPTR
  • L99MD01XP vs L9953XP
  • L99MD01XP vs L9953TR
  • L99MD01XP vs L9953LXPTR
  • L99MD01XP vs L9953LXP
  • L99MD01XP vs L9953
  • L99MD01XP vs L9952XPTR
  • L99MD01XP vs L9952XP
  • L99MD01XP vs L9952GXPTR
  • L99MD01XP vs L9952GXP
  • L99MD01XP vs L9951XPTR
  • L99MD01XP vs L9951XP
  • L99MD01XP vs L9951TR
  • L99MD01XP vs L9951
  • L99MD01XP vs L9950XPTR
  • L99MD01XP vs L9950XP
  • L99MD01XP vs L9950TR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase