☰
L9945TR
L9945TR
Active
Description:  IC PTS SMART POWER
Manufacturer:  STMicroelectronics
Datasheet:   L9945TR Datasheet
History Price: $10.67000
In Stock: 24700
L9945TR Specification
Specification
Part No
L9945TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
3.8V ~ 5.5V, 4.5V ~ 36V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
L9945TR PDF Datasheet
L9945TR Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9951TR
L9951TR
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
L9945TR Compare Parts
  • L9945TR vs L99PM72PXP
  • L9945TR vs L99PM72GXPTR
  • L9945TR vs L99PM62XPTR
  • L9945TR vs L99PM62XP
  • L9945TR vs L99PM62GXPTR
  • L9945TR vs L99MD02XPTR
  • L9945TR vs L99MD01XPTR
  • L9945TR vs L99MD01XP
  • L9945TR vs L99DZ81EPTR
  • L9945TR vs L99DZ81EP
  • L9945TR vs L99DZ80EPTR
  • L9945TR vs L99DZ80EP
  • L9945TR vs L99DZ70XPTR
  • L9945TR vs L99DZ70XP
  • L9945TR vs L99DZ200TR
  • L9945TR vs L99DZ200GTR
  • L9945TR vs L99DZ120TR
  • L9945TR vs L99DZ100GTR
  • L9945TR vs L99DZ100GPTR
  • L9945TR vs L9954XPTR
  • L9945TR vs L9954XP
  • L9945TR vs L9954TR
  • L9945TR vs L9954LXPTR
  • L9945TR vs L9954
  • L9945TR vs L9953XPTR
  • L9945TR vs L9953XP
  • L9945TR vs L9953TR
  • L9945TR vs L9953LXPTR
  • L9945TR vs L9953LXP
  • L9945TR vs L9953
  • L9945TR vs L9952XPTR
  • L9945TR vs L9952XP
  • L9945TR vs L9952GXPTR
  • L9945TR vs L9952GXP
  • L9945TR vs L9951XPTR
  • L9945TR vs L9951XP
  • L9945TR vs L9951TR
  • L9945TR vs L9951
  • L9945TR vs L9950XPTR
  • L9945TR vs L9950XP
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.