☰
L9949TR
L9949TR
Obsolete
Description:  IC DRIVER DOOR ACTUATOR PWRSO-20
Manufacturer:  STMicroelectronics
Datasheet:   L9949TR Datasheet
History Price: Obsolete
In Stock: 42140
L9949TR Specification
Specification
Part No
L9949TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
7mA
Voltage - Supply
7V ~ 28V
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L9949TR PDF Datasheet
L9949TR Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9951TR
L9951TR
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
L9949TR Compare Parts
  • L9949TR vs L99PM72PXP
  • L9949TR vs L99PM72GXPTR
  • L9949TR vs L99PM62XPTR
  • L9949TR vs L99PM62XP
  • L9949TR vs L99PM62GXPTR
  • L9949TR vs L99MD02XPTR
  • L9949TR vs L99MD01XPTR
  • L9949TR vs L99MD01XP
  • L9949TR vs L99DZ81EPTR
  • L9949TR vs L99DZ81EP
  • L9949TR vs L99DZ80EPTR
  • L9949TR vs L99DZ80EP
  • L9949TR vs L99DZ70XPTR
  • L9949TR vs L99DZ70XP
  • L9949TR vs L99DZ200TR
  • L9949TR vs L99DZ200GTR
  • L9949TR vs L99DZ120TR
  • L9949TR vs L99DZ100GTR
  • L9949TR vs L99DZ100GPTR
  • L9949TR vs L9954XPTR
  • L9949TR vs L9954XP
  • L9949TR vs L9954TR
  • L9949TR vs L9954LXPTR
  • L9949TR vs L9954
  • L9949TR vs L9953XPTR
  • L9949TR vs L9953XP
  • L9949TR vs L9953TR
  • L9949TR vs L9953LXPTR
  • L9949TR vs L9953LXP
  • L9949TR vs L9953
  • L9949TR vs L9952XPTR
  • L9949TR vs L9952XP
  • L9949TR vs L9952GXPTR
  • L9949TR vs L9952GXP
  • L9949TR vs L9951XPTR
  • L9949TR vs L9951XP
  • L9949TR vs L9951TR
  • L9949TR vs L9951
  • L9949TR vs L9950XPTR
  • L9949TR vs L9950XP
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.