☰
L9916
L9916
Active
Description:  IC REG SMART AVR MULTIWATT8
Manufacturer:  STMicroelectronics
Datasheet:   L9916 Datasheet
History Price: $6.12674
In Stock: 45325
L9916 Specification
Specification
Part No
L9916
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
6V ~ 36V
Operating Temperature
-40℃ ~ 175℃
Mounting Type
Through Hole
Package / Case
Multiwatt-8 (Straight Leads)
Supplier Device Package
8-Multiwatt
L9916 PDF Datasheet
L9916 Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9951TR
L9951TR
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
L9916 Description
The STMicroelectronics L9916 is a highly integrated automotive device designed for various applications, particularly in the field of automotive lighting and control systems. This device is part of STMicroelectronics%27 extensive portfolio of automotive products, which are known for their reliability, efficiency, and advanced features.

## Overview

The L9916 is a multi-channel LED driver that is specifically designed to control automotive lighting systems, including front and rear lights, turn signals, and other auxiliary lighting functions. It is capable of driving multiple LED channels with high precision and efficiency, making it suitable for modern vehicles that require sophisticated lighting solutions.

## Key Features

1. Multi-Channel LED Driver: The L9916 can control up to 6 independent LED channels, allowing for flexible lighting configurations.

2. Integrated Diagnostics: The device includes built-in diagnostic features that monitor the health of the LED channels, detecting faults such as open or short circuits.

3. PWM Dimming: The L9916 supports Pulse Width Modulation (PWM) dimming, enabling smooth brightness control for various lighting applications.

4. Thermal Management: The device is designed with thermal protection features to prevent overheating, ensuring reliable operation under varying conditions.

5. Wide Operating Voltage Range: The L9916 operates over a wide voltage range, making it suitable for different automotive power supply conditions.

6. Low Quiescent Current: The device is optimized for low power consumption, which is crucial for battery-operated systems in vehicles.

7. Communication Interface: The L9916 supports various communication protocols, allowing it to interface with other automotive control units seamlessly.

## Specifications

- Number of Channels: Up to 6 independent LED channels
- Input Voltage Range: Typically from 4.5V to 40V
- Output Current per Channel: Adjustable, typically up to 50mA per channel
- PWM Frequency: Up to 1 kHz for dimming control
- Diagnostic Features: Open load detection, short circuit detection, and thermal shutdown
- Operating Temperature Range: -40°C to +125°C, suitable for automotive environments
- Package Type: Available in various packages, including TSSOP and QFN, for flexibility in design.

## Applications

The L9916 is ideal for a variety of automotive applications, including:

- Front and rear lighting systems
- Daytime running lights (DRL)
- Turn signal lights
- Interior lighting
- Ambient lighting systems

## Conclusion

The STMicroelectronics L9916 is a versatile and efficient LED driver that meets the demanding requirements of modern automotive lighting systems. With its advanced features, robust diagnostics, and flexible configuration options, it is an excellent choice for automotive manufacturers looking to enhance their vehicle lighting solutions. Its ability to operate under a wide range of conditions and its low power consumption make it a reliable component in the automotive electronics landscape.
L9916 Compare Parts
  • L9916 vs L99PM72PXP
  • L9916 vs L99PM72GXPTR
  • L9916 vs L99PM62XPTR
  • L9916 vs L99PM62XP
  • L9916 vs L99PM62GXPTR
  • L9916 vs L99MD02XPTR
  • L9916 vs L99MD01XPTR
  • L9916 vs L99MD01XP
  • L9916 vs L99DZ81EPTR
  • L9916 vs L99DZ81EP
  • L9916 vs L99DZ80EPTR
  • L9916 vs L99DZ80EP
  • L9916 vs L99DZ70XPTR
  • L9916 vs L99DZ70XP
  • L9916 vs L99DZ200TR
  • L9916 vs L99DZ200GTR
  • L9916 vs L99DZ120TR
  • L9916 vs L99DZ100GTR
  • L9916 vs L99DZ100GPTR
  • L9916 vs L9954XPTR
  • L9916 vs L9954XP
  • L9916 vs L9954TR
  • L9916 vs L9954LXPTR
  • L9916 vs L9954
  • L9916 vs L9953XPTR
  • L9916 vs L9953XP
  • L9916 vs L9953TR
  • L9916 vs L9953LXPTR
  • L9916 vs L9953LXP
  • L9916 vs L9953
  • L9916 vs L9952XPTR
  • L9916 vs L9952XP
  • L9916 vs L9952GXPTR
  • L9916 vs L9952GXP
  • L9916 vs L9951XPTR
  • L9916 vs L9951XP
  • L9916 vs L9951TR
  • L9916 vs L9951
  • L9916 vs L9950XPTR
  • L9916 vs L9950XP
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.