☰
L9949
L9949
Obsolete
Description:  IC DRIVER DOOR ACTUATOR PWRSO-20
Manufacturer:  STMicroelectronics
Datasheet:   L9949 Datasheet
History Price: Obsolete
In Stock: 42595
L9949 Specification
Specification
Part No
L9949
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
7mA
Voltage - Supply
7V ~ 28V
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L9949 PDF Datasheet
L9949 Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9951TR
L9951TR
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
L9949 Description
Introduction to STMicroelectronics L9949

The STMicroelectronics L9949 is a highly integrated automotive power management IC designed specifically for the control of various loads in vehicle applications. This device is particularly suitable for managing the power needs of automotive lighting systems, motors, and other electronic components. With its advanced features, robust performance, and safety mechanisms, the L9949 is an ideal choice for modern automotive designs that require reliability and efficiency.

Key Specifications

1. Supply Voltage Range: The L9949 operates over a wide supply voltage range from 5V to 40V, making it versatile enough to handle different automotive power environments.

2. Output Current Capability: This IC can drive output currents up to 1.5A per channel, allowing it to control high-power loads such as LED lighting and motors effectively.

3. Number of Channels: The L9949 features multiple output channels (typically four), enabling simultaneous control of various loads while simplifying circuit design.

4. Integrated Protection Features: The device includes several built-in protection mechanisms, including:
- Overcurrent protection (OCP)
- Overtemperature protection (OTP)
- Short-circuit protection
These features enhance the reliability of the system by preventing damage due to fault conditions.

5. PWM Control: The L9949 supports Pulse Width Modulation (PWM) control for dimming applications, allowing for precise brightness adjustment in lighting systems.

6. Diagnostic Features: The IC includes diagnostic capabilities that provide feedback on load status, enabling fault detection and improving system diagnostics.

7. Thermal Management: The L9949 has been designed with thermal considerations in mind, featuring a thermal shutdown mechanism that protects the device from overheating during operation.

8. Operating Temperature Range: It operates effectively over a temperature range from -40°C to +125°C, making it suitable for use in harsh automotive environments where temperature fluctuations are common.

9. Package Type: The L9949 is available in a compact HTSSOP-28 package which facilitates efficient thermal dissipation and space-saving designs on PCBs.

10. Communication Interface: The device may include interfaces such as LIN (Local Interconnect Network) or CAN (Controller Area Network) for communication with other vehicle systems, enhancing integration within automotive networks.

Applications

The STMicroelectronics L9949 is tailored for various automotive applications where reliable power management is essential:

- Automotive Lighting Systems: Ideal for controlling headlamps, tail lights, and interior lighting with PWM dimming capabilities.

- Motor Control: Suitable for driving electric motors used in power windows, sunroofs, or seat adjustments.

- Body Control Modules (BCM): Employed in BCMs to manage multiple electronic functions within vehicles efficiently.

- Safety Systems: Can be used in safety-critical applications where reliable operation is paramount.

Conclusion

The STMicroelectronics L9949 stands out as a robust and versatile power management solution tailored for the automotive industry. Its wide supply voltage range, high output current capability, integrated protection features, and diagnostic capabilities make it an excellent choice for modern vehicle designs that demand reliability and efficiency. Whether used in lighting systems or motor control applications, the L9949 provides engineers with a comprehensive solution that meets the stringent requirements of automotive electronics while ensuring optimal performance across various operating conditions.
L9949 Compare Parts
  • L9949 vs L99PM72PXP
  • L9949 vs L99PM72GXPTR
  • L9949 vs L99PM62XPTR
  • L9949 vs L99PM62XP
  • L9949 vs L99PM62GXPTR
  • L9949 vs L99MD02XPTR
  • L9949 vs L99MD01XPTR
  • L9949 vs L99MD01XP
  • L9949 vs L99DZ81EPTR
  • L9949 vs L99DZ81EP
  • L9949 vs L99DZ80EPTR
  • L9949 vs L99DZ80EP
  • L9949 vs L99DZ70XPTR
  • L9949 vs L99DZ70XP
  • L9949 vs L99DZ200TR
  • L9949 vs L99DZ200GTR
  • L9949 vs L99DZ120TR
  • L9949 vs L99DZ100GTR
  • L9949 vs L99DZ100GPTR
  • L9949 vs L9954XPTR
  • L9949 vs L9954XP
  • L9949 vs L9954TR
  • L9949 vs L9954LXPTR
  • L9949 vs L9954
  • L9949 vs L9953XPTR
  • L9949 vs L9953XP
  • L9949 vs L9953TR
  • L9949 vs L9953LXPTR
  • L9949 vs L9953LXP
  • L9949 vs L9953
  • L9949 vs L9952XPTR
  • L9949 vs L9952XP
  • L9949 vs L9952GXPTR
  • L9949 vs L9952GXP
  • L9949 vs L9951XPTR
  • L9949 vs L9951XP
  • L9949 vs L9951TR
  • L9949 vs L9951
  • L9949 vs L9950XPTR
  • L9949 vs L9950XP
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.