☰
L99DZ70XPTR
L99DZ70XPTR
Active
Description:  IC DOOR ACTUATOR DRVR POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   L99DZ70XPTR Datasheet
History Price: $5.71725
In Stock: 34530
L99DZ70XPTR Specification
Specification
Part No
L99DZ70XPTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Door Actuator
Current - Supply
7mA
Voltage - Supply
7V ~ 28V
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
L99DZ70XPTR PDF Datasheet
L99DZ70XPTR Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L99DZ70XPTR Compare Parts
  • L99DZ70XPTR vs L99PM72PXP
  • L99DZ70XPTR vs L99PM72GXPTR
  • L99DZ70XPTR vs L99PM62XPTR
  • L99DZ70XPTR vs L99PM62XP
  • L99DZ70XPTR vs L99PM62GXPTR
  • L99DZ70XPTR vs L99MD02XPTR
  • L99DZ70XPTR vs L99MD01XPTR
  • L99DZ70XPTR vs L99MD01XP
  • L99DZ70XPTR vs L99DZ81EPTR
  • L99DZ70XPTR vs L99DZ81EP
  • L99DZ70XPTR vs L99DZ80EPTR
  • L99DZ70XPTR vs L99DZ80EP
  • L99DZ70XPTR vs L99DZ70XP
  • L99DZ70XPTR vs L99DZ200TR
  • L99DZ70XPTR vs L99DZ200GTR
  • L99DZ70XPTR vs L99DZ120TR
  • L99DZ70XPTR vs L99DZ100GTR
  • L99DZ70XPTR vs L99DZ100GPTR
  • L99DZ70XPTR vs L9954XPTR
  • L99DZ70XPTR vs L9954XP
  • L99DZ70XPTR vs L9954TR
  • L99DZ70XPTR vs L9954LXPTR
  • L99DZ70XPTR vs L9954
  • L99DZ70XPTR vs L9953XPTR
  • L99DZ70XPTR vs L9953XP
  • L99DZ70XPTR vs L9953TR
  • L99DZ70XPTR vs L9953LXPTR
  • L99DZ70XPTR vs L9953LXP
  • L99DZ70XPTR vs L9953
  • L99DZ70XPTR vs L9952XPTR
  • L99DZ70XPTR vs L9952XP
  • L99DZ70XPTR vs L9952GXPTR
  • L99DZ70XPTR vs L9952GXP
  • L99DZ70XPTR vs L9951XPTR
  • L99DZ70XPTR vs L9951XP
  • L99DZ70XPTR vs L9951TR
  • L99DZ70XPTR vs L9951
  • L99DZ70XPTR vs L9950XPTR
  • L99DZ70XPTR vs L9950XP
  • L99DZ70XPTR vs L9950TR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase