☰
L9848TR
L9848TR
Active
Description:  IC PWR DRIVER 1:8 28SO
Manufacturer:  STMicroelectronics
Datasheet:   L9848TR Datasheet
History Price: $5.90000
In Stock: 660
L9848TR Specification
Specification
Part No
L9848TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
High Side or Low Side
Output Type
-
Interface
SPI
Voltage - Load
4.75V ~ 5.25V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
800mA
Rds On (Typ)
1.5Ohm (Max)
Input Type
-
Features
PWM Input
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
28-SO
Package / Case
28-SOIC (0.295", 7.50mm Width)
L9848TR PDF Datasheet
L9848TR Related Parts
L9820D
L9820D
STMicroelectronics
IC PWR DRIVER HIGH SIDE 1:1 8SO
L9820D013TR
L9820D013TR
STMicroelectronics
IC PWR DRIVER 1:1 8SO
L9822E
L9822E
STMicroelectronics
IC PWR DRIVER 1:8 15MULTIWATT
L9822EPD
L9822EPD
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822EPD013TR
L9822EPD013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N
L9822N
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N013TR
L9822N013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9823013TR
L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
L9825
L9825
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9825TR
L9825TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9826
L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9826TR
L9826TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9848TR Description
Introduction to L9848TR

The L9848TR is a highly integrated automotive power management IC designed by STMicroelectronics. This device is specifically tailored for applications in automotive environments, providing efficient control and management of various electrical loads. The L9848TR is particularly well-suited for body control modules, lighting systems, and other automotive applications where reliability and efficiency are paramount.

Key Specifications

The specifications of the L9848TR highlight its capabilities and performance characteristics:

- Operating Voltage Range: 5 V to 40 V
- Max Output Current: 1.5 A per channel
- Number of Channels: 8 output channels
- Temperature Range: -40°C to +150°C (ambient)
- Protection Features: Over-temperature protection, over-voltage protection, and short-circuit protection
- Package Type: HTQFP48 (48-pin thin quad flat package)
- Diagnostic Features: Integrated diagnostics for load status monitoring

These specifications make the L9848TR an ideal choice for automotive applications that require robust performance under varying conditions.

Electrical Characteristics

Understanding the electrical characteristics of the L9848TR is crucial for evaluating its performance in real-world scenarios:

1. High Voltage Tolerance: With an operating voltage range of up to 40 V, the L9848TR can handle typical automotive supply voltages, ensuring reliable operation even in harsh conditions.

2. Efficient Current Handling: The capability to provide up to 1.5 A per channel allows the device to drive various loads, including LEDs and motors, making it versatile for different applications.

3. Low Quiescent Current: The device features low quiescent current consumption during standby mode, which is essential for minimizing battery drain in automotive systems.

4. Integrated Protection Mechanisms: The built-in protection features help safeguard both the IC and connected loads from damage due to overcurrent or thermal events.

Performance Features

The L9848TR includes several performance-enhancing features that make it suitable for demanding automotive applications:

1. Multiple Output Channels: With eight output channels available, the L9848TR can control multiple loads simultaneously, such as interior lights, exterior lights, or other electronic devices within a vehicle.

2. Flexible Control Options: The device supports various control modes including PWM (Pulse Width Modulation) for dimming applications and linear control for precise load management.

3. Integrated Diagnostics: The diagnostic features allow for real-time monitoring of each output channel's status, enabling fault detection and improving system reliability.

4. Robust Thermal Management: Designed to operate reliably at high temperatures (up to +150°C), this IC is well-suited for use in engine compartments or other high-temperature environments within vehicles.

Applications

The versatility of the L9848TR makes it suitable for a wide range of automotive applications:

1. Body Control Modules (BCM): Ideal for managing various body functions such as door locks, window lifts, and lighting controls.

2. Lighting Systems: Perfectly suited for controlling LED lighting systems in vehicles, providing efficient power management and dimming capabilities.

3. Motor Control Applications: Can be used to drive small motors in various automotive systems like seat adjustment mechanisms or HVAC systems.

4. Diagnostic Applications: Its built-in diagnostic capabilities make it useful in systems that require constant monitoring of load status and fault detection.

Development Tools

STMicroelectronics provides a comprehensive suite of development tools to facilitate design and implementation:

1. Evaluation Boards: Available evaluation boards allow engineers to prototype their designs quickly using the L9848TR without extensive initial investment.

2. Software Development Kits (SDKs): ST offers software libraries that simplify programming tasks related to load control and diagnostics.

3. Technical Documentation: Comprehensive datasheets and application notes provide detailed information on implementation strategies, pin configurations, and operational guidelines.

Conclusion

In summary, the STMicroelectronics L9848TR is a powerful automotive power management IC that combines advanced features with robust performance characteristics. Its specifications make it an excellent choice for a variety of automotive applications requiring efficient load management and reliable operation under harsh conditions. With its integrated diagnostics and protective features, along with support from ST's development ecosystem, the L9848TR stands out as an optimal solution for engineers looking to enhance their vehicle's electronic systems while ensuring safety and efficiency.
L9848TR Compare Parts
  • L9848TR vs L98SI
  • L9848TR vs L9848
  • L9848TR vs L9826TR
  • L9848TR vs L9826
  • L9848TR vs L9825TR
  • L9848TR vs L9825
  • L9848TR vs L9823013TR
  • L9848TR vs L9822N013TR
  • L9848TR vs L9822N
  • L9848TR vs L9822EPD013TR
  • L9848TR vs L9822EPD
  • L9848TR vs L9822E
  • L9848TR vs L9820D013TR
  • L9848TR vs L9820D
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller