Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics L9822EPD013TR
L9822EPD013TR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER 1:8 PWRSO20
Manufacturer:
STMicroelectronics
Datasheet:
L9822EPD013TR Datasheet
History Price: $7.38000
In Stock: 16790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L9822EPD013TR Specification
Specification
Part No
L9822EPD013TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
Low Side
Output Type
-
Interface
SPI
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
-
Rds On (Typ)
550mOhm
Input Type
-
Features
Status Flag
Fault Protection
Current Limiting (Fixed)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-20
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
L9822EPD013TR PDF Datasheet
L9822EPD013TR Datasheet
Click and Download: L9822EPD013TR Datasheet
L9822EPD013TR Related Parts
L9820D
STMicroelectronics
IC PWR DRIVER HIGH SIDE 1:1 8SO
L9820D013TR
STMicroelectronics
IC PWR DRIVER 1:1 8SO
L9822E
STMicroelectronics
IC PWR DRIVER 1:8 15MULTIWATT
L9822EPD
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
L9825
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9825TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9826TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9848
STMicroelectronics
IC PWR DRIVER 1:8 28SO
L9822EPD013TR Compare Parts
L9822EPD013TR vs L98SI
L9822EPD013TR vs L9848TR
L9822EPD013TR vs L9848
L9822EPD013TR vs L9826TR
L9822EPD013TR vs L9826
L9822EPD013TR vs L9825TR
L9822EPD013TR vs L9825
L9822EPD013TR vs L9823013TR
L9822EPD013TR vs L9822N013TR
L9822EPD013TR vs L9822N
L9822EPD013TR vs L9822EPD
L9822EPD013TR vs L9822E
L9822EPD013TR vs L9820D013TR
L9822EPD013TR vs L9820D
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller