☰
L9820D013TR
L9820D013TR
Obsolete
Description:  IC PWR DRIVER 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L9820D013TR Datasheet
History Price: Obsolete
In Stock: 5500
L9820D013TR Specification
Specification
Part No
L9820D013TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
-
Interface
On/Off
Voltage - Load
6V ~ 25V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
300mA
Rds On (Typ)
600mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
L9820D013TR PDF Datasheet
L9820D013TR Related Parts
L9820D
L9820D
STMicroelectronics
IC PWR DRIVER HIGH SIDE 1:1 8SO
L9822E
L9822E
STMicroelectronics
IC PWR DRIVER 1:8 15MULTIWATT
L9822EPD
L9822EPD
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822EPD013TR
L9822EPD013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N
L9822N
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N013TR
L9822N013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9823013TR
L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
L9825
L9825
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9825TR
L9825TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9826
L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9826TR
L9826TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9848
L9848
STMicroelectronics
IC PWR DRIVER 1:8 28SO
L9820D013TR Compare Parts
  • L9820D013TR vs L98SI
  • L9820D013TR vs L9848TR
  • L9820D013TR vs L9848
  • L9820D013TR vs L9826TR
  • L9820D013TR vs L9826
  • L9820D013TR vs L9825TR
  • L9820D013TR vs L9825
  • L9820D013TR vs L9823013TR
  • L9820D013TR vs L9822N013TR
  • L9820D013TR vs L9822N
  • L9820D013TR vs L9822EPD013TR
  • L9820D013TR vs L9822EPD
  • L9820D013TR vs L9822E
  • L9820D013TR vs L9820D
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller