☰
L9826
L9826
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:8 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L9826 Datasheet
History Price: Obsolete
In Stock: 39370
L9826 Specification
Specification
Part No
L9826
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
45V (Max)
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Current - Output (Max)
450mA
Rds On (Typ)
1.5Ohm
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
L9826 PDF Datasheet
L9826 Related Parts
L9820D
L9820D
STMicroelectronics
IC PWR DRIVER HIGH SIDE 1:1 8SO
L9820D013TR
L9820D013TR
STMicroelectronics
IC PWR DRIVER 1:1 8SO
L9822E
L9822E
STMicroelectronics
IC PWR DRIVER 1:8 15MULTIWATT
L9822EPD
L9822EPD
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822EPD013TR
L9822EPD013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N
L9822N
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N013TR
L9822N013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9823013TR
L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
L9825
L9825
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9825TR
L9825TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9826TR
L9826TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9848
L9848
STMicroelectronics
IC PWR DRIVER 1:8 28SO
L9826 Description
The STMicroelectronics L9826 is a highly integrated automotive device designed for various applications, particularly in the field of body control and automotive lighting systems. This device is part of STMicroelectronics%27 extensive portfolio of automotive solutions, which are engineered to meet the stringent requirements of modern automotive electronics, including safety, reliability, and performance.

## Overview

The L9826 is specifically designed to control and manage multiple loads in automotive applications, such as lighting, motors, and other actuators. It integrates several features that enhance its functionality, making it suitable for a wide range of automotive applications, including body control modules (BCMs) and other electronic control units (ECUs).

## Key Features

1. Integrated High-Side Switches: The L9826 includes multiple high-side switches that can control various loads, such as lamps and motors. These switches are designed to handle high currents and provide efficient control of the connected devices.

2. Diagnostic Capabilities: The device features built-in diagnostic functions that allow for fault detection and reporting. This includes open-load detection, short-circuit detection, and overtemperature protection, which are essential for maintaining system reliability and safety.

3. Flexible I/O Configuration: The L9826 provides a variety of configurable input/output (I/O) pins, allowing designers to tailor the device to specific application requirements. This flexibility is crucial for adapting to different automotive systems.

4. Low Quiescent Current: The device is designed to minimize power consumption during standby modes, which is essential for battery-operated systems and contributes to overall vehicle efficiency.

5. Wide Operating Temperature Range: The L9826 can operate in a wide temperature range, typically from -40°C to +125°C, making it suitable for the harsh conditions often encountered in automotive environments.

6. Communication Interface: The L9826 supports communication protocols such as LIN (Local Interconnect Network), enabling it to interface seamlessly with other automotive systems and components.

## Specifications

- Supply Voltage Range: The L9826 typically operates within a supply voltage range of 5V to 40V, accommodating various automotive power supply scenarios.

- Output Current: The device can deliver output currents of up to 1.5A per channel, making it suitable for powering a variety of loads in automotive systems.

- Number of Channels: The L9826 typically features multiple channels (e.g., 8 channels) for controlling different loads, providing flexibility in design and application.

- Diagnostic Features: The L9826 includes various diagnostic features, such as:
- Open-load detection
- Short-circuit detection
- Overtemperature protection
- Fault reporting via the LIN interface

- Package Type: The device is available in a compact package, such as the HTQFP (Thin Quad Flat Package), which is suitable for space-constrained automotive applications.

## Applications

The L9826 is suitable for a wide range of automotive applications, including:

- Body control modules (BCMs)
- Lighting control systems (e.g., headlights, interior lights)
- Motor control applications (e.g., window lifts, seat adjustments)
- Advanced driver-assistance systems (ADAS)
- Electric power steering systems

## Conclusion

The STMicroelectronics L9826 is a versatile and reliable automotive device designed specifically for controlling and managing loads in automotive applications. With its robust features, high efficiency, and diagnostic capabilities, it provides an effective solution for managing power in complex automotive systems. Its ability to operate in harsh environments and deliver stable power makes it an ideal choice for automotive engineers looking to enhance the performance and reliability of their designs. The L9826 stands out as a key component in the evolving landscape of automotive electronics, contributing to the advancement of smart and connected vehicles.
L9826 Compare Parts
  • L9826 vs L98SI
  • L9826 vs L9848TR
  • L9826 vs L9848
  • L9826 vs L9826TR
  • L9826 vs L9825TR
  • L9826 vs L9825
  • L9826 vs L9823013TR
  • L9826 vs L9822N013TR
  • L9826 vs L9822N
  • L9826 vs L9822EPD013TR
  • L9826 vs L9822EPD
  • L9826 vs L9822E
  • L9826 vs L9820D013TR
  • L9826 vs L9820D
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller