☰
L9825
L9825
Active
Description:  IC PWR DRIVER N-CHAN 1:8 PWRSO20
Manufacturer:  STMicroelectronics
Datasheet:   L9825 Datasheet
History Price: $6.43000
In Stock: 48510
L9825 Specification
Specification
Part No
L9825
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
45V (Max)
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Current - Output (Max)
1A
Rds On (Typ)
750mOhm (Max)
Input Type
-
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-20
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
L9825 PDF Datasheet
L9825 Related Parts
L9820D
L9820D
STMicroelectronics
IC PWR DRIVER HIGH SIDE 1:1 8SO
L9820D013TR
L9820D013TR
STMicroelectronics
IC PWR DRIVER 1:1 8SO
L9822E
L9822E
STMicroelectronics
IC PWR DRIVER 1:8 15MULTIWATT
L9822EPD
L9822EPD
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822EPD013TR
L9822EPD013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N
L9822N
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9822N013TR
L9822N013TR
STMicroelectronics
IC PWR DRIVER 1:8 PWRSO20
L9823013TR
L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
L9825TR
L9825TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 PWRSO20
L9826
L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9826TR
L9826TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
L9848
L9848
STMicroelectronics
IC PWR DRIVER 1:8 28SO
L9825 Description
The STMicroelectronics L9825 is a highly integrated automotive power management IC designed for controlling various automotive applications, particularly in the domain of motor control and driving systems. This device is part of STMicroelectronics%27 extensive portfolio of automotive-grade components, which are known for their reliability, efficiency, and performance in demanding environments.

## Overview

The L9825 is specifically designed to drive DC motors and manage power distribution in automotive applications. It features a dual H-bridge configuration, allowing it to control two DC motors or one stepper motor with ease. The device is equipped with various protection features, making it suitable for use in automotive environments where reliability and safety are paramount.

## Key Features

1. Dual H-Bridge Configuration: The L9825 includes two independent H-bridge drivers, enabling the control of two DC motors or one stepper motor. This configuration allows for bidirectional control of the motors.

2. Integrated Protection Features: The device incorporates several protection mechanisms, including:
- Overcurrent Protection (OCP): Prevents damage to the device and connected motors by limiting the current.
- Thermal Shutdown (TSD): Protects the IC from overheating by shutting down the output when the junction temperature exceeds a specified limit.
- Under-voltage Lockout (UVLO): Ensures that the device operates only when the supply voltage is within a safe range.

3. Wide Supply Voltage Range: The L9825 operates over a wide supply voltage range, typically from 5V to 36V, making it suitable for various automotive power systems.

4. High Output Current Capability: The device can deliver high output currents, typically up to 2A per channel, allowing it to drive larger motors effectively.

5. PWM Control: The L9825 supports Pulse Width Modulation (PWM) control for speed regulation of the motors, enabling precise control over motor performance.

6. Compact Package: The device is available in a compact package, which is ideal for space-constrained automotive applications.

7. Diagnostic Features: The L9825 includes diagnostic outputs for monitoring the status of the motors and the device itself, providing valuable feedback for system diagnostics.

## Specifications

- Supply Voltage (Vcc): 5V to 36V
- Output Current (Iout): Up to 2A per channel
- Operating Temperature Range: -40°C to 150°C
- PWM Frequency: Up to 20 kHz
- Protection Features:
- Overcurrent Protection (OCP)
- Thermal Shutdown (TSD)
- Under-voltage Lockout (UVLO)
- Package Type: Available in a 20-pin TSSOP or other suitable packages.

## Pin Configuration

The L9825 is typically available in a 20-pin TSSOP package. The pin configuration includes:

1. Vcc: Power supply pin.
2. GND: Ground pin.
3. OUT1: Output pin for the first motor.
4. OUT2: Output pin for the second motor.
5. IN1: Input control pin for the first motor.
6. IN2: Input control pin for the second motor.
7. PWM1: PWM control pin for the first motor.
8. PWM2: PWM control pin for the second motor.
9. DIAG1: Diagnostic output for the first motor.
10. DIAG2: Diagnostic output for the second motor.
11. CSN: Chip select pin for enabling/disabling the device.
12. NC: No connect pins.

## Applications

The L9825 is suitable for a wide range of automotive applications, including:

- Power Window Control: Used in automotive power window systems for controlling the window motors.
- Seat Adjustment Systems: Ideal for controlling motors in power seat adjustment mechanisms.
- Sunroof Control: Employed in sunroof opening and closing systems.
- Automotive Lighting: Can be used to drive motors for adjustable headlights or other lighting systems.

## Conclusion

The STMicroelectronics L9825 is a versatile and reliable power management IC designed for automotive applications. With its dual H-bridge configuration, integrated protection features, and wide supply voltage range, the L9825 is well-suited for driving DC motors and managing power distribution in various automotive systems. Its compact design and diagnostic capabilities make it an excellent choice for engineers looking to implement efficient and reliable motor control solutions in their automotive designs.
L9825 Compare Parts
  • L9825 vs L98SI
  • L9825 vs L9848TR
  • L9825 vs L9848
  • L9825 vs L9826TR
  • L9825 vs L9826
  • L9825 vs L9825TR
  • L9825 vs L9823013TR
  • L9825 vs L9822N013TR
  • L9825 vs L9822N
  • L9825 vs L9822EPD013TR
  • L9825 vs L9822EPD
  • L9825 vs L9822E
  • L9825 vs L9820D013TR
  • L9825 vs L9820D
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller