☰
L78MR05-E
L78MR05-E
Obsolete
Description:  IC REG LINEAR 5V 500MA TO220-5H
Manufacturer:  onsemi
Datasheet:   L78MR05-E Datasheet
History Price: $1.20000
In Stock: 43600
L78MR05-E Specification
Specification
Part No
L78MR05-E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 77db (120Hz)
Control Features
Reset
Protection Features
Over Current, Over Temperature
Operating Temperature
-30 ℃ ~ 80 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5H
L78MR05-E Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78MR05-E Description
Overview of onsemi L78MR05-E

The onsemi L78MR05-E is a linear voltage regulator designed to provide a stable output voltage of 5V with a maximum output current of 500 mA. This device is part of the L78 series of voltage regulators, which are known for their reliability, ease of use, and versatility in various applications. The L78MR05-E is particularly suitable for powering microcontrollers, sensors, and other low-power electronic devices.

Key Specifications

- Output Voltage: 5 V (fixed)
- Maximum Output Current: 500 mA
- Input Voltage Range: 7 V to 35 V
- Dropout Voltage: 2 V (typical at 500 mA)
- Quiescent Current: 5 mA (typical)
- Temperature Range: -40°C to +125°C
- Power Dissipation: 1 W (maximum)
- Package Type: TO-220

Architecture and Features

The L78MR05-E features a simple and efficient linear regulator architecture that allows for easy integration into various electronic designs. The device includes built-in protection features such as thermal shutdown and current limiting, ensuring safe operation under various conditions. The fixed output voltage of 5 V makes it ideal for applications that require a stable power supply without the need for external adjustment components.

Performance Characteristics

With a maximum output current of 500 mA, the L78MR05-E is capable of powering a variety of low-power devices. The input voltage range of 7 V to 35 V provides flexibility in power supply options, allowing the regulator to be used in different circuit configurations. The typical dropout voltage of 2 V at full load ensures that the device can maintain a stable output voltage even when the input voltage is close to the output voltage.

Power Efficiency

The L78MR05-E is designed to operate efficiently in various applications. While linear regulators are generally less efficient than switching regulators, the L78MR05-E's low quiescent current of 5 mA helps minimize power loss during operation. The device's ability to handle input voltages up to 35 V while providing a stable 5 V output makes it suitable for applications where power supply variations may occur.

Applications

The versatility of the L78MR05-E makes it suitable for a wide range of applications, including:

- Microcontroller Power Supply: Ideal for powering microcontrollers and digital logic circuits that require a stable 5 V supply.
- Sensor Powering: Used in sensor applications where consistent voltage is critical for accurate readings.
- Consumer Electronics: Integrated into various consumer devices such as audio equipment, home appliances, and portable electronics.
- Industrial Equipment: Employed in industrial control systems and automation equipment requiring reliable voltage regulation.

Development and Design Tools

onsemi provides a range of development tools and resources to support the integration of the L78MR05-E into designs. These include evaluation boards, application notes, and design guidelines that facilitate rapid prototyping and testing. The availability of simulation models also aids engineers in optimizing their designs for performance and efficiency.

Conclusion

The onsemi L78MR05-E linear voltage regulator is a reliable and efficient solution for providing a stable 5 V power supply in various applications. Its combination of ease of use, built-in protection features, and versatility makes it an excellent choice for both consumer and industrial electronic designs. With its robust performance and wide range of applications, the L78MR05-E is well-suited to meet the demands of modern electronic systems, ensuring reliable operation in diverse environments.
L78MR05-E Compare Parts
  • L78MR05-E vs L78S75CV
  • L78MR05-E vs L78S24CV
  • L78MR05-E vs L78S18CV
  • L78MR05-E vs L78S15CV-DG
  • L78MR05-E vs L78S15CV
  • L78MR05-E vs L78S12CV-DG
  • L78MR05-E vs L78S12CV
  • L78MR05-E vs L78S12CT
  • L78MR05-E vs L78S10CV-DG
  • L78MR05-E vs L78S10CV
  • L78MR05-E vs L78S09CV-DG
  • L78MR05-E vs L78S09CV
  • L78MR05-E vs L78S05CV-DG
  • L78MR05-E vs L78S05CV
  • L78MR05-E vs L78MS05JSMP-AN-DLM-E
  • L78MR05-E vs L78MR05R-E
  • L78MR05-E vs L78MR05-FA-E
  • L78MR05-E vs L78M24CV-DG
  • L78MR05-E vs L78M24CV
  • L78MR05-E vs L78M24CDT-TR
  • L78MR05-E vs L78M24CDT
  • L78MR05-E vs L78M24ACDT-TR
  • L78MR05-E vs L78M24ABV
  • L78MR05-E vs L78M24ABDT-TR
  • L78MR05-E vs L78M18ABDT
  • L78MR05-E vs L78M15CV-DG
  • L78MR05-E vs L78M15CV
  • L78MR05-E vs L78M15CDT-TR
  • L78MR05-E vs L78M15ACDT
  • L78MR05-E vs L78M15ABV-DG
  • L78MR05-E vs L78M15ABV
  • L78MR05-E vs L78M15ABDT-TR
  • L78MR05-E vs L78M12CV-DG
  • L78MR05-E vs L78M12CV
  • L78MR05-E vs L78M12CDT-TR
  • L78MR05-E vs L78M12CDT-1
  • L78MR05-E vs L78M12ACDT-TR
  • L78MR05-E vs L78M12ABV
  • L78MR05-E vs L78M12ABDT-TR
  • L78MR05-E vs L78M10CV
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!