☰
L6562DTR
L6562DTR
Not For New Designs
Description:  IC PFC CTRLR TRANSITION 1MHZ 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6562DTR Datasheet
History Price: $0.90000
In Stock: 16910
L6562DTR Specification
Specification
Part No
L6562DTR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
1MHz
Current - Startup
40 μA
Voltage - Supply
10.3V ~ 22V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6562DTR PDF Datasheet
L6562DTR Related Parts
L6561
L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6561D
L6561D
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6561D013TR
L6561D013TR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AD
L6562AD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ADTR
L6562ADTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AN
L6562AN
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6562ATD
L6562ATD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ATDTR
L6562ATDTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562D
L6562D
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562N
L6562N
STMicroelectronics
IC PFC CTLR TRANSITION 1MHZ 8DIP
L6563
L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6563A
L6563A
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6562DTR Description
The L6562DTR is a sophisticated integrated circuit (IC) designed by STMicroelectronics for managing and controlling power supplies in a variety of applications. Specifically, it is a high-performance PWM (Pulse Width Modulation) controller optimized for use in switch-mode power supplies (SMPS). Below is a detailed overview of its features, functionalities, and applications.

## Overview

The L6562DTR is a highly versatile PWM controller that plays a critical role in ensuring efficient and stable operation of power supply systems. It is designed to deliver high performance with a focus on accuracy, reliability, and flexibility. This IC is commonly used in power supplies for computer systems, telecommunications, consumer electronics, and industrial equipment.

## Key Features

1. PWM Control:
- Fixed Frequency Operation: The L6562DTR operates with a fixed switching frequency, which simplifies the design and ensures stable operation. The fixed frequency is typically set by an external resistor and capacitor, providing predictable and reliable performance.
- Current-Mode Control: The IC uses current-mode control for improved transient response and stability. This mode provides better control over the output voltage and current, leading to enhanced performance in response to load changes.

2. Voltage Regulation:
- Precision Voltage Feedback: The L6562DTR features a high-precision voltage feedback mechanism that ensures accurate output voltage regulation. This feedback loop maintains the output voltage at a stable level despite variations in input voltage or load conditions.
- Adjustable Reference Voltage: The reference voltage can be adjusted to accommodate different output voltage requirements. This flexibility allows the L6562DTR to be used in a wide range of applications with varying voltage specifications.

3. Overcurrent and Overvoltage Protection:
- Overcurrent Protection (OCP): The IC includes overcurrent protection circuitry to safeguard the power supply and connected loads from excessive current conditions. This feature helps prevent damage to the components and enhances the overall reliability of the system.
- Overvoltage Protection (OVP): Overvoltage protection ensures that the output voltage does not exceed a certain threshold, protecting sensitive components from damage due to overvoltage conditions.

4. Soft Start Function:
- Gradual Startup: The L6562DTR incorporates a soft start function that gradually increases the output voltage during startup. This feature reduces inrush current and prevents sudden stress on components, leading to a smoother and more reliable startup process.

5. Compensation Network:
- External Compensation: The IC allows for external compensation, which can be tailored to the specific requirements of the power supply design. This flexibility enables optimization of the control loop for different types of power converters and load conditions.

6. Thermal Protection:
- Thermal Shutdown: The L6562DTR includes thermal shutdown protection to prevent overheating of the IC. If the temperature exceeds a certain threshold, the IC will shut down to protect itself and the surrounding circuitry.

7. Error Amplifier:
- Internal Error Amplifier: The IC features an internal error amplifier that helps maintain stable operation by comparing the feedback voltage to a reference voltage. This amplifier adjusts the duty cycle of the PWM signal to regulate the output voltage.

8. Package and Pinout:
- SO-16 Package: The L6562DTR is available in a 16-pin SO-16 (Small Outline) package, which is compact and suitable for a wide range of applications. The package design allows for efficient thermal dissipation and easy integration into various circuit layouts.

## Applications

The L6562DTR is used in a diverse range of applications where precise and reliable power supply management is required:

1. Computer Power Supplies:
- Desktop Computers and Servers: The IC is employed in the power supplies of desktop computers and servers to ensure stable and efficient power delivery to various components, including the motherboard, CPU, and peripherals.

2. Telecommunications Equipment:
- Networking and Communication Devices: In telecommunications equipment, the L6562DTR helps manage power supplies for networking devices such as routers, switches, and base stations, providing reliable power for continuous operation.

3. Consumer Electronics:
- Home Appliances and Audio Equipment: The IC is used in consumer electronics such as home appliances, audio equipment, and gaming consoles, where stable power is essential for proper functionality.

4. Industrial Equipment:
- Automation and Control Systems: In industrial settings, the L6562DTR is utilized in power supplies for automation and control systems, ensuring that machinery and control systems receive consistent and reliable power.

5. Automotive Applications:
- In-Car Electronics: The IC can be used in automotive applications for powering in-car electronics such as infotainment systems, navigation units, and advanced driver assistance systems (ADAS).

## Advantages

1. High Efficiency: The L6562DTR contributes to high efficiency in power supply designs by providing accurate control of the PWM signal, reducing power losses and improving overall system performance.

2. Reliability: With built-in protection features and thermal management, the IC enhances the reliability of power supplies by safeguarding against overcurrent, overvoltage, and thermal stress.

3. Flexibility: The ability to adjust reference voltage and external compensation makes the L6562DTR a versatile solution for a wide range of power supply requirements and design constraints.

4. Ease of Use: The fixed frequency operation and internal error amplifier simplify the design process, making it easier to implement and integrate the IC into various power supply designs.

## Conclusion

The L6562DTR from STMicroelectronics is a high-performance PWM controller designed to manage and control switch-mode power supplies with precision and reliability. Its advanced features, including current-mode control, voltage regulation, protection mechanisms, and flexible compensation, make it a valuable component for a wide range of applications, from consumer electronics to industrial systems. Its combination of efficiency, reliability, and versatility ensures that it meets the demands of modern power supply designs.
L6562DTR Compare Parts
  • L6562DTR vs L6564TD
  • L6562DTR vs L6564HTR
  • L6562DTR vs L6564H
  • L6562DTR vs L6564DTR
  • L6562DTR vs L6564D
  • L6562DTR vs L6563TR
  • L6562DTR vs L6563STR
  • L6562DTR vs L6563S
  • L6562DTR vs L6563HTR
  • L6562DTR vs L6563H
  • L6562DTR vs L6563ATR
  • L6562DTR vs L6563A
  • L6562DTR vs L6563
  • L6562DTR vs L6562N
  • L6562DTR vs L6562D
  • L6562DTR vs L6562ATDTR
  • L6562DTR vs L6562ATD
  • L6562DTR vs L6562AN
  • L6562DTR vs L6562ADTR
  • L6562DTR vs L6562AD
  • L6562DTR vs L6561D013TR
  • L6562DTR vs L6561D
  • L6562DTR vs L6561
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend