☰
L6561D013TR
L6561D013TR
Not For New Designs
Description:  IC PFC CTRLR TRANSITION 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6561D013TR Datasheet
History Price: $1.68000
In Stock: 25140
L6561D013TR Specification
Specification
Part No
L6561D013TR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
11V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6561D013TR PDF Datasheet
L6561D013TR Related Parts
L6561
L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6561D
L6561D
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AD
L6562AD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ADTR
L6562ADTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AN
L6562AN
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6562ATD
L6562ATD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ATDTR
L6562ATDTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562D
L6562D
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562DTR
L6562DTR
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562N
L6562N
STMicroelectronics
IC PFC CTLR TRANSITION 1MHZ 8DIP
L6563
L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6563A
L6563A
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6561D013TR Description
Introduction
The STMicroelectronics L6561D013TR is a high-performance quasi-resonant (QR) controller IC specifically designed for off-line flyback converters. It integrates advanced control features optimized for power factor correction (PFC) and high-efficiency power supplies. The device is suitable for designing energy-efficient AC-DC converters used in consumer electronics, industrial applications, and lighting systems.

Core Functionality
The L6561D013TR is a fixed frequency QR PWM controller operating in discontinuous conduction mode (DCM). It provides precise control of the power stage to minimize switching losses, electromagnetic interference (EMI), and stress on the switching transistor, thus enhancing system reliability and efficiency. The quasi-resonant operation allows the MOSFET to switch at zero voltage (ZVS), reducing switching losses and improving thermal performance.

Key Features

* Quasi-Resonant Control: Enables zero voltage switching (ZVS) for the main power MOSFET, resulting in reduced switching losses and EMI.
* Fixed Frequency Operation: Operates typically around 65 kHz for optimized performance in flyback converters.
* Leading Edge Blanking (LEB): Minimizes false triggering by blanking switching noise immediately after the MOSFET is turned on.
* Internal Slope Compensation: Improves system stability and avoids subharmonic oscillations in current-mode control.
* Current Sense Input: Provides accurate current regulation and overcurrent protection.
* Enable/Disable Function: Allows system-level power management and soft start capabilities.
* Undervoltage Lockout (UVLO): Ensures proper startup and operation by monitoring supply voltage thresholds.
* Thermal Shutdown: Protects the device and power stage from overheating by disabling output in case of excessive temperature.
* Frequency Jittering: Optional spread spectrum feature to reduce EMI by spreading switching frequency over a small range.

Electrical Characteristics

* Supply Voltage Range (Vcc): Typically 9 V to 16 V, suitable for direct powering from auxiliary winding or regulated supply.
* Current Sense Threshold: Programmable via external resistor to adapt to different power levels and current sensing resistors.
* Gate Drive Output: Capable of driving N-channel MOSFETs with peak currents sufficient for fast switching.
* Operating Frequency: Approximately 65 kHz fixed switching frequency.
* Quiescent Current: Low quiescent current, enhancing efficiency especially in standby conditions.

Protection and Reliability

* Overcurrent Protection: Rapid response to current surges protects the MOSFET and transformer.
* Thermal Shutdown: Internal temperature sensing prevents damage due to overheating.
* Undervoltage Lockout: Prevents erratic operation under low supply voltage conditions.
* Fault Detection: Provides signals for system-level fault monitoring and diagnostics.

Package and Thermal Considerations

* Supplied in an 8-pin SOIC package, facilitating compact PCB layouts.
* The package supports efficient heat dissipation when combined with appropriate PCB thermal design.
* Thermal resistance and device ratings allow for operation in typical industrial and consumer environments.

Applications

* Offline flyback converters with power factor correction for power supplies in consumer electronics such as TVs, monitors, and set-top boxes.
* LED lighting drivers requiring high efficiency and low EMI.
* Battery chargers and adapters where power efficiency and reliability are critical.
* Industrial power supplies needing robust and efficient power conversion.

Key Specifications Summary

* Device Type: Quasi-Resonant PWM Controller for Flyback Converters
* Supply Voltage (Vcc): 9 V to 16 V
* Switching Frequency: Fixed ~65 kHz
* Package: 8-pin SOIC
* Operating Temperature Range: -40°C to +125°C (typical industrial grade)
* Current Sense Input: Programmable threshold
* Protection Features: Overcurrent protection, undervoltage lockout, thermal shutdown
* Key Functionalities: Leading edge blanking, slope compensation, enable/disable control

The L6561D013TR provides a highly integrated and efficient solution for designing quasi-resonant flyback converters with enhanced power efficiency, reduced EMI, and robust protection features, making it an excellent choice for modern offline power supply designs.
L6561D013TR Compare Parts
  • L6561D013TR vs L6564TD
  • L6561D013TR vs L6564HTR
  • L6561D013TR vs L6564H
  • L6561D013TR vs L6564DTR
  • L6561D013TR vs L6564D
  • L6561D013TR vs L6563TR
  • L6561D013TR vs L6563STR
  • L6561D013TR vs L6563S
  • L6561D013TR vs L6563HTR
  • L6561D013TR vs L6563H
  • L6561D013TR vs L6563ATR
  • L6561D013TR vs L6563A
  • L6561D013TR vs L6563
  • L6561D013TR vs L6562N
  • L6561D013TR vs L6562DTR
  • L6561D013TR vs L6562D
  • L6561D013TR vs L6562ATDTR
  • L6561D013TR vs L6562ATD
  • L6561D013TR vs L6562AN
  • L6561D013TR vs L6562ADTR
  • L6561D013TR vs L6562AD
  • L6561D013TR vs L6561D
  • L6561D013TR vs L6561
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend