☰
L6561
L6561
Not For New Designs
Description:  IC PFC CTRLR TRANSITION 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   L6561 Datasheet
History Price: $1.64000
In Stock: 48920
L6561 Specification
Specification
Part No
L6561
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
11V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
L6561 PDF Datasheet
L6561 Related Parts
L6561D
L6561D
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6561D013TR
L6561D013TR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AD
L6562AD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ADTR
L6562ADTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AN
L6562AN
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6562ATD
L6562ATD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ATDTR
L6562ATDTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562D
L6562D
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562DTR
L6562DTR
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562N
L6562N
STMicroelectronics
IC PFC CTLR TRANSITION 1MHZ 8DIP
L6563
L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6563A
L6563A
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6561 Description
The STMicroelectronics L6561 is a highly integrated power supply controller designed for use in offline switch-mode power supplies (SMPS). It is particularly well-suited for applications requiring high efficiency, compact design, and robust performance. The L6561 is commonly used in various applications, including adapters, chargers, and power supplies for consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. High Voltage Start-Up: The L6561 can operate directly from the AC mains voltage, with a high-voltage start-up capability that allows it to initiate operation without the need for an external start-up resistor.

2. PWM Control: The device employs a pulse-width modulation (PWM) control scheme, which enables efficient regulation of output voltage and current. This control method helps minimize power losses and improve overall efficiency.

3. Integrated High-Voltage Startup Circuit: The L6561 features an integrated high-voltage startup circuit that allows the device to start up quickly and efficiently, reducing the need for additional components.

4. Frequency Jittering: The controller incorporates frequency jittering to minimize electromagnetic interference (EMI) and improve the overall performance of the power supply.

5. Over-Voltage Protection (OVP): The L6561 includes built-in over-voltage protection, which helps safeguard the power supply and connected loads from voltage spikes and surges.

6. Under-Voltage Lockout (UVLO): The device features under-voltage lockout to prevent operation when the supply voltage is below a certain threshold, ensuring safe and reliable operation.

7. Thermal Shutdown: The L6561 is equipped with thermal shutdown protection, which disables the device in the event of overheating, thereby preventing damage to the circuit.

8. Compact Package: The L6561 is available in a compact package, making it suitable for space-constrained applications.

## Specifications

- Supply Voltage (VCC): 10V to 30V
- Startup Voltage: 30V (typical)
- Operating Frequency: 65 kHz (fixed frequency)
- Maximum Duty Cycle: 70% (typical)
- Over-Voltage Protection (OVP) Threshold: Adjustable
- Under-Voltage Lockout (UVLO) Threshold: Adjustable
- Thermal Shutdown Temperature: 150°C (typical)
- Package Type: Available in various packages, including DIP-8 and SOIC-8.

## Applications

The L6561 is widely used in various applications, including:

- AC-DC Power Supplies: Ideal for designing efficient AC-DC converters for consumer electronics, such as televisions, computers, and chargers.
- Industrial Power Supplies: Suitable for power supplies used in industrial automation and control systems.
- Telecommunications Equipment: Used in power supplies for telecom devices, ensuring reliable operation under varying load conditions.
- LED Drivers: Can be employed in LED driver circuits for lighting applications, providing efficient power conversion.

## Conclusion

The STMicroelectronics L6561 is a versatile and efficient power supply controller that offers a range of features designed to enhance performance and reliability in offline switch-mode power supplies. Its high voltage capability, integrated protection features, and compact design make it an excellent choice for engineers looking to develop efficient power solutions for a variety of applications. For detailed information, including application notes and design resources, it is advisable to refer to the official STMicroelectronics documentation and datasheets.
L6561 Compare Parts
  • L6561 vs L6564TD
  • L6561 vs L6564HTR
  • L6561 vs L6564H
  • L6561 vs L6564DTR
  • L6561 vs L6564D
  • L6561 vs L6563TR
  • L6561 vs L6563STR
  • L6561 vs L6563S
  • L6561 vs L6563HTR
  • L6561 vs L6563H
  • L6561 vs L6563ATR
  • L6561 vs L6563A
  • L6561 vs L6563
  • L6561 vs L6562N
  • L6561 vs L6562DTR
  • L6561 vs L6562D
  • L6561 vs L6562ATDTR
  • L6561 vs L6562ATD
  • L6561 vs L6562AN
  • L6561 vs L6562ADTR
  • L6561 vs L6562AD
  • L6561 vs L6561D013TR
  • L6561 vs L6561D
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!