☰
L6561D
L6561D
Not For New Designs
Description:  IC PFC CTRLR TRANSITION 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6561D Datasheet
History Price: $1.00000
In Stock: 12030
L6561D Specification
Specification
Part No
L6561D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
11V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6561D PDF Datasheet
L6561D Related Parts
L6561
L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6561D013TR
L6561D013TR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AD
L6562AD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ADTR
L6562ADTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AN
L6562AN
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6562ATD
L6562ATD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ATDTR
L6562ATDTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562D
L6562D
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562DTR
L6562DTR
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562N
L6562N
STMicroelectronics
IC PFC CTLR TRANSITION 1MHZ 8DIP
L6563
L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6563A
L6563A
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6561D Compare Parts
  • L6561D vs L6564TD
  • L6561D vs L6564HTR
  • L6561D vs L6564H
  • L6561D vs L6564DTR
  • L6561D vs L6564D
  • L6561D vs L6563TR
  • L6561D vs L6563STR
  • L6561D vs L6563S
  • L6561D vs L6563HTR
  • L6561D vs L6563H
  • L6561D vs L6563ATR
  • L6561D vs L6563A
  • L6561D vs L6563
  • L6561D vs L6562N
  • L6561D vs L6562DTR
  • L6561D vs L6562D
  • L6561D vs L6562ATDTR
  • L6561D vs L6562ATD
  • L6561D vs L6562AN
  • L6561D vs L6562ADTR
  • L6561D vs L6562AD
  • L6561D vs L6561D013TR
  • L6561D vs L6561
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend