☰
L6562ADTR
L6562ADTR
Active
Description:  IC PFC CTRLR TRANSITION 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6562ADTR Datasheet
History Price: $0.91000
In Stock: 1360
L6562ADTR Specification
Specification
Part No
L6562ADTR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
30 μA
Voltage - Supply
10.5V ~ 22.5V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6562ADTR PDF Datasheet
L6562ADTR Related Parts
L6561
L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6561D
L6561D
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6561D013TR
L6561D013TR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AD
L6562AD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562AN
L6562AN
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
L6562ATD
L6562ATD
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562ATDTR
L6562ATDTR
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
L6562D
L6562D
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562DTR
L6562DTR
STMicroelectronics
IC PFC CTRLR TRANSITION 1MHZ 8SO
L6562N
L6562N
STMicroelectronics
IC PFC CTLR TRANSITION 1MHZ 8DIP
L6563
L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6563A
L6563A
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
L6562ADTR Description
The L6562ADTR is a high-performance power supply controller designed for use in high-efficiency switch-mode power supplies (SMPS). Manufactured by STMicroelectronics, it integrates a range of advanced features to enhance the performance, reliability, and flexibility of power supply systems. This controller is suitable for applications requiring precise regulation and high power density.

Features

1. High Efficiency: The L6562ADTR supports high efficiency through its advanced control algorithms and integration of key components.
2. Current Mode Control: Offers improved transient response and stability through current-mode control.
3. Integrated Gate Driver: Includes a gate driver capable of driving external MOSFETs, reducing the need for additional external components.
4. Protection Features: Equipped with overcurrent protection, overvoltage protection, and thermal shutdown to enhance system reliability.
5. Adjustable Switching Frequency: Allows customization of switching frequency to optimize performance and efficiency for different applications.
6. Power Good Indicator: Provides a power good signal to indicate that the output voltage is within the desired range.

Specification

- Input Voltage Range: 10V to 18V
- Operating Frequency: Adjustable from 50kHz to 500kHz
- Temperature Range: -40°C to +125°C
- Output Voltage Regulation: ±2%
- Overcurrent Protection: 1A to 10A, adjustable
- Power Good Threshold: ±10% of the nominal output voltage
- Package Type: 16-pin SOIC-16

Applications

The L6562ADTR is ideal for a variety of power supply applications including:

- Industrial Power Supplies: Ensures reliable operation in demanding industrial environments.
- Telecommunications Equipment: Provides stable power for communication infrastructure.
- Consumer Electronics: Powers a wide range of consumer electronic devices efficiently.
- Automotive Power Supplies: Used in automotive applications where robust performance and protection are critical.
- Medical Devices: Ensures safe and reliable power for sensitive medical equipment.
L6562ADTR Compare Parts
  • L6562ADTR vs L6564TD
  • L6562ADTR vs L6564HTR
  • L6562ADTR vs L6564H
  • L6562ADTR vs L6564DTR
  • L6562ADTR vs L6564D
  • L6562ADTR vs L6563TR
  • L6562ADTR vs L6563STR
  • L6562ADTR vs L6563S
  • L6562ADTR vs L6563HTR
  • L6562ADTR vs L6563H
  • L6562ADTR vs L6563ATR
  • L6562ADTR vs L6563A
  • L6562ADTR vs L6563
  • L6562ADTR vs L6562N
  • L6562ADTR vs L6562DTR
  • L6562ADTR vs L6562D
  • L6562ADTR vs L6562ATDTR
  • L6562ADTR vs L6562ATD
  • L6562ADTR vs L6562AN
  • L6562ADTR vs L6562AD
  • L6562ADTR vs L6561D013TR
  • L6562ADTR vs L6561D
  • L6562ADTR vs L6561
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend