☰
E-TDA7501A
E-TDA7501A
Active
Description:  IC PROCESSOR DSPLD CAR 44-LQFP
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7501A Datasheet
History Price: Active
In Stock: 33040
E-TDA7501A Specification
Specification
Part No
E-TDA7501A
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
E-TDA7501A Related Parts
E-TDA7333013TR
E-TDA7333013TR
STMicroelectronics
IC DEMODULATOR 16TSSOP
E-TDA7342N
E-TDA7342N
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7342NTR
E-TDA7342NTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7400DTR
E-TDA7400DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7401013TR
E-TDA7401013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7402
E-TDA7402
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7402TR
E-TDA7402TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7404D
E-TDA7404D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7404DTR
E-TDA7404DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7409D
E-TDA7409D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7409DTR
E-TDA7409DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7416
E-TDA7416
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44TQFP
E-TDA7501A Description
The STMicroelectronics E-TDA7501A is a highly integrated audio amplifier designed for automotive applications, particularly for use in car audio systems. This device is part of STMicroelectronics' extensive portfolio of automotive-grade components, which are engineered to meet the stringent requirements of the automotive industry, including reliability, performance, and efficiency.

## Key Features:

1. High-Performance Audio Amplification: The E-TDA7501A is designed to deliver high-quality audio amplification with low distortion and high fidelity. It is capable of driving speakers with excellent sound quality, making it suitable for premium car audio systems.

2. Integrated Class D Amplifier: The device utilizes Class D amplification technology, which is known for its high efficiency and compact size. This technology allows the amplifier to deliver significant power while minimizing heat generation, making it ideal for automotive environments where space and thermal management are critical.

3. Flexible Power Supply Range: The E-TDA7501A operates over a wide supply voltage range, typically from 6V to 18V, allowing it to be used in various automotive power systems. This flexibility ensures compatibility with different vehicle architectures.

4. Built-in Protection Features: The amplifier includes several built-in protection mechanisms, such as over-temperature protection, over-voltage protection, and short-circuit protection. These features enhance the reliability and longevity of the device in demanding automotive environments.

5. Low Quiescent Current: The E-TDA7501A is designed to consume minimal power when idle, which is essential for automotive applications to preserve battery life and reduce energy consumption.

6. Integrated Diagnostics: The device offers integrated diagnostic features that allow for monitoring of the amplifier's performance and health. This capability is particularly useful for automotive applications where system reliability is paramount.

7. Compact Package: The E-TDA7501A is available in a compact package, which facilitates easy integration into automotive audio systems and helps save space in the overall design.

## Specifications:

- Part Number: E-TDA7501A
- Type: Class D Audio Amplifier
- Number of Channels: 2 (stereo)
- Output Power:
- 2 x 25W into 4Ω at 14.4V supply
- 2 x 15W into 8Ω at 14.4V supply
- Supply Voltage (V_CC): 6V to 18V
- Total Harmonic Distortion + Noise (THD+N): < 0.1% at rated output power
- Signal-to-Noise Ratio (SNR): > 90 dB
- Efficiency: Up to 90% under typical operating conditions
- Quiescent Current (I_Q): < 50 mA
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTQFP (Thin Quad Flat Package) or similar

## Applications:

The STMicroelectronics E-TDA7501A is suitable for a variety of automotive applications, including:

- Car audio systems
- Infotainment systems
- Navigation systems with audio output
- Aftermarket audio amplifiers
- Electric and hybrid vehicle audio systems

## Conclusion:

The STMicroelectronics E-TDA7501A is a robust and efficient audio amplifier designed specifically for automotive applications. Its high-performance Class D amplification, integrated protection features, and low power consumption make it an excellent choice for modern car audio systems. With its ability to deliver high-quality sound while maintaining reliability and efficiency, the E-TDA7501A is a valuable component for automotive engineers and designers looking to enhance the audio experience in vehicles.
E-TDA7501A Compare Parts
  • E-TDA7501A vs E-TDA7476
  • E-TDA7501A vs E-TDA7416
  • E-TDA7501A vs E-TDA7409DTR
  • E-TDA7501A vs E-TDA7409D
  • E-TDA7501A vs E-TDA7404DTR
  • E-TDA7501A vs E-TDA7404D
  • E-TDA7501A vs E-TDA7402TR
  • E-TDA7501A vs E-TDA7402
  • E-TDA7501A vs E-TDA7401013TR
  • E-TDA7501A vs E-TDA7400DTR
  • E-TDA7501A vs E-TDA7342NTR
  • E-TDA7501A vs E-TDA7342N
  • E-TDA7501A vs E-TDA7333013TR
  • E-TDA7501A vs E-TDA7501ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much