☰
E-TDA7404DTR
E-TDA7404DTR
Active
Description:  IC AUDIO SIGNAL PROCESSOR 28SO
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 4380
E-TDA7404DTR Specification
Specification
Part No
E-TDA7404DTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
E-TDA7404DTR PDF Datasheet
E-TDA7404DTR Related Parts
E-TDA7333013TR
E-TDA7333013TR
STMicroelectronics
IC DEMODULATOR 16TSSOP
E-TDA7342N
E-TDA7342N
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7342NTR
E-TDA7342NTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7400DTR
E-TDA7400DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7401013TR
E-TDA7401013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7402
E-TDA7402
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7402TR
E-TDA7402TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7404D
E-TDA7404D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7409D
E-TDA7409D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7409DTR
E-TDA7409DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7416
E-TDA7416
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44TQFP
E-TDA7476
E-TDA7476
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 24SO
E-TDA7404DTR Compare Parts
  • E-TDA7404DTR vs E-TDA7476013TR
  • E-TDA7404DTR vs E-TDA7476
  • E-TDA7404DTR vs E-TDA7416
  • E-TDA7404DTR vs E-TDA7409DTR
  • E-TDA7404DTR vs E-TDA7409D
  • E-TDA7404DTR vs E-TDA7404D
  • E-TDA7404DTR vs E-TDA7402TR
  • E-TDA7404DTR vs E-TDA7402
  • E-TDA7404DTR vs E-TDA7401013TR
  • E-TDA7404DTR vs E-TDA7400DTR
  • E-TDA7404DTR vs E-TDA7342NTR
  • E-TDA7404DTR vs E-TDA7342N
  • E-TDA7404DTR vs E-TDA7333013TR
  • E-TDA7404DTR vs E-TDA7501ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much