☰
E-TDA7400DTR
E-TDA7400DTR
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 28SO
Manufacturer:  STMicroelectronics
History Price: $10.42000
In Stock: 38830
E-TDA7400DTR Specification
Specification
Part No
E-TDA7400DTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
E-TDA7400DTR PDF Datasheet
E-TDA7400DTR Related Parts
E-TDA7333013TR
E-TDA7333013TR
STMicroelectronics
IC DEMODULATOR 16TSSOP
E-TDA7342N
E-TDA7342N
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7342NTR
E-TDA7342NTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7401013TR
E-TDA7401013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7402
E-TDA7402
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7402TR
E-TDA7402TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7404D
E-TDA7404D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7404DTR
E-TDA7404DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7409D
E-TDA7409D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7409DTR
E-TDA7409DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7416
E-TDA7416
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44TQFP
E-TDA7476
E-TDA7476
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 24SO
E-TDA7400DTR Description

The STMicroelectronics E-TDA7400DTR is a highly integrated audio processor designed for automotive audio applications. It features a combination of advanced features tailored for high-quality sound reproduction, noise reduction, and enhanced system flexibility. With a focus on providing exceptional performance in demanding automotive environments, it supports a wide range of input and output formats and delivers superior audio processing capabilities.

## Key Features

* Audio Processing: The E-TDA7400DTR provides advanced audio processing features, including tone control, volume control, loudness, and bass management.
* Multi-channel Support: It supports up to 7.1 channels of audio output, making it suitable for surround sound applications in modern car audio systems.
* Low Power Consumption: Despite its powerful processing capabilities, the E-TDA7400DTR is designed with low power consumption in mind, which is critical for automotive applications where power efficiency is paramount.
* High Signal-to-Noise Ratio (SNR): The device offers a high SNR of up to 100 dB, ensuring clean and clear audio output with minimal distortion.
* Flexible Input Formats: It accepts multiple audio input formats, including I2S and PCM, providing flexibility when interfacing with other audio components in the system.
* Automotive-Grade: The device is built to meet the demanding requirements of the automotive industry, with a robust design that ensures reliable operation under challenging conditions.

## Performance Specifications

* Input/Output Configuration: The E-TDA7400DTR supports a stereo input and can output up to 7.1 channels of audio. It offers stereo analog output for front and rear speakers and includes additional channels for center, subwoofer, and surround sound speakers.
* Tone Control: The device features advanced tone control with adjustable bass, mid, and treble settings, which can be fine-tuned to achieve optimal audio performance for different types of music and listening environments.
* Dynamic Range: With a high dynamic range of up to 100 dB, the E-TDA7400DTR is capable of handling the most subtle audio details while minimizing noise and distortion across the entire audio spectrum.
* Signal Processing Features: It supports dynamic volume control for maintaining consistent sound levels during different media transitions, and loudness compensation for enhancing audio quality at lower volumes.

## Connectivity and Interface

* Input Interfaces: The device supports a wide range of audio inputs, including I2S, PCM, and SPI. This versatility allows it to interface seamlessly with various digital audio sources, such as CD players, Bluetooth modules, and audio processors.
* Output Interfaces: It offers analog outputs for direct connection to speakers, as well as digital outputs for integration with external amplifiers or other digital audio components.
* Serial Control Interface: The E-TDA7400DTR provides a serial interface for configuring and controlling the device, enabling easy integration into systems with microcontrollers or DSPs.

## Environmental and Operational Characteristics

* Operating Temperature Range: The E-TDA7400DTR is designed to operate within an extended temperature range of -40°C to +125°C, making it suitable for use in automotive environments where temperature fluctuations are common.
* Low Power Consumption: With an operating voltage of 5 V and a typical current consumption of 30 mA, the device is power-efficient, which is crucial in automotive applications where battery life and energy efficiency are important.

## Applications

* Automotive Audio Systems: The E-TDA7400DTR is primarily used in automotive infotainment systems, where it provides high-quality sound processing for a premium audio experience in vehicles. It is ideal for 5.1 and 7.1 channel surround sound setups.
* Home Theater Systems: In addition to automotive applications, the device is also suitable for home theater systems, delivering powerful audio processing and enhanced sound reproduction for multi-channel audio systems.
* Portable Audio Devices: Due to its low power consumption, the E-TDA7400DTR is also a good fit for portable audio devices that require high-quality sound processing without compromising on battery life.
* Head Unit Amplifiers: In car audio systems, it can be used in head unit amplifiers, providing full-featured audio processing while maintaining optimal signal integrity.

## Conclusion

The STMicroelectronics E-TDA7400DTR is a highly capable and versatile audio processor that provides high-quality sound reproduction for automotive, home theater, and portable audio applications. With advanced features such as multi-channel output, tone control, and dynamic range management, it delivers superior audio performance while maintaining power efficiency. Its wide range of supported input and output formats and rugged design make it an ideal choice for automotive infotainment systems and other demanding audio environments.
E-TDA7400DTR Compare Parts
  • E-TDA7400DTR vs E-TDA7476013TR
  • E-TDA7400DTR vs E-TDA7476
  • E-TDA7400DTR vs E-TDA7416
  • E-TDA7400DTR vs E-TDA7409DTR
  • E-TDA7400DTR vs E-TDA7409D
  • E-TDA7400DTR vs E-TDA7404DTR
  • E-TDA7400DTR vs E-TDA7404D
  • E-TDA7400DTR vs E-TDA7402TR
  • E-TDA7400DTR vs E-TDA7402
  • E-TDA7400DTR vs E-TDA7401013TR
  • E-TDA7400DTR vs E-TDA7342NTR
  • E-TDA7400DTR vs E-TDA7342N
  • E-TDA7400DTR vs E-TDA7333013TR
  • E-TDA7400DTR vs E-TDA7501ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much