☰
E-TDA7409D
E-TDA7409D
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 20SO
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7409D Datasheet
History Price: Obsolete
In Stock: 17490
E-TDA7409D Specification
Specification
Part No
E-TDA7409D
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
E-TDA7409D PDF Datasheet
E-TDA7409D Related Parts
E-TDA7333013TR
E-TDA7333013TR
STMicroelectronics
IC DEMODULATOR 16TSSOP
E-TDA7342N
E-TDA7342N
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7342NTR
E-TDA7342NTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7400DTR
E-TDA7400DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7401013TR
E-TDA7401013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7402
E-TDA7402
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7402TR
E-TDA7402TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7404D
E-TDA7404D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7404DTR
E-TDA7404DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7409DTR
E-TDA7409DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7416
E-TDA7416
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44TQFP
E-TDA7476
E-TDA7476
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 24SO
E-TDA7409D Description
The STMicroelectronics E-TDA7409D is a highly integrated audio processor designed for automotive applications, particularly for enhancing the audio experience in vehicles. This device is part of STMicroelectronics' TDA740x family, which is known for its advanced audio processing capabilities, including equalization, volume control, and sound effects.

## Key Features

1. Audio Processing: The E-TDA7409D supports advanced audio processing features, including:
- 7-band equalizer
- Dynamic range control
- Bass enhancement
- Treble control
- Loudness control

2. Integrated Amplifier: The device includes a built-in Class D amplifier, which provides high efficiency and low power consumption, making it suitable for automotive applications where power efficiency is critical.

3. Digital Signal Processing (DSP): The E-TDA7409D features a powerful DSP that allows for real-time audio processing, enabling features such as:
- 3D sound effects
- Surround sound processing
- Time alignment for speaker placement optimization

4. Multiple Input Sources: The device can handle multiple audio input sources, including:
- Analog inputs
- Digital inputs (I2S, PCM)
- AM/FM radio
- Bluetooth audio streaming

5. User Interface: The E-TDA7409D supports various user interface options, including:
- I2C/SPI communication for control
- GPIOs for additional control features
- Support for remote control interfaces

6. Power Management: The device is designed with power management features to minimize power consumption, including:
- Low-power standby modes
- Thermal protection mechanisms

## Specifications

- Supply Voltage: Typically operates at 5V, with a range of 4.5V to 5.5V.
- Operating Temperature Range: Designed to operate in harsh automotive environments, typically from -40°C to +125°C.
- Audio Performance:
- Signal-to-Noise Ratio (SNR): Typically > 100 dB
- Total Harmonic Distortion (THD): Typically < 0.1%
- Frequency Response: 20 Hz to 20 kHz
- Output Power: Capable of delivering up to 4 x 25W into 4Ω speakers.
- Package Type: Available in a compact LQFP (Low-profile Quad Flat Package) for easy integration into automotive systems.

## Applications

The E-TDA7409D is primarily targeted at automotive audio systems, including:
- Car infotainment systems
- Advanced driver-assistance systems (ADAS) with audio feedback
- Aftermarket car audio solutions

## Conclusion

The STMicroelectronics E-TDA7409D is a versatile and powerful audio processor that meets the demanding requirements of modern automotive audio systems. With its advanced features, high performance, and efficient power management, it is an ideal choice for manufacturers looking to enhance the audio experience in vehicles. Its integration of multiple functionalities into a single chip simplifies design and reduces the overall system cost, making it a valuable component in the automotive electronics market.
E-TDA7409D Compare Parts
  • E-TDA7409D vs E-TDA7476013TR
  • E-TDA7409D vs E-TDA7476
  • E-TDA7409D vs E-TDA7416
  • E-TDA7409D vs E-TDA7409DTR
  • E-TDA7409D vs E-TDA7404DTR
  • E-TDA7409D vs E-TDA7404D
  • E-TDA7409D vs E-TDA7402TR
  • E-TDA7409D vs E-TDA7402
  • E-TDA7409D vs E-TDA7401013TR
  • E-TDA7409D vs E-TDA7400DTR
  • E-TDA7409D vs E-TDA7342NTR
  • E-TDA7409D vs E-TDA7342N
  • E-TDA7409D vs E-TDA7333013TR
  • E-TDA7409D vs E-TDA7501ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much