☰
E-TDA7402
E-TDA7402
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 44LQFP
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7402 Datasheet
History Price: Obsolete
In Stock: 15050
E-TDA7402 Specification
Specification
Part No
E-TDA7402
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
44-LQFP Exposed Pad
Supplier Device Package
44-LQFP-EP (10x10)
E-TDA7402 PDF Datasheet
E-TDA7402 Related Parts
E-TDA7333013TR
E-TDA7333013TR
STMicroelectronics
IC DEMODULATOR 16TSSOP
E-TDA7342N
E-TDA7342N
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7342NTR
E-TDA7342NTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 32TQFP
E-TDA7400DTR
E-TDA7400DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7401013TR
E-TDA7401013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7402TR
E-TDA7402TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44LQFP
E-TDA7404D
E-TDA7404D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7404DTR
E-TDA7404DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 28SO
E-TDA7409D
E-TDA7409D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7409DTR
E-TDA7409DTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
E-TDA7416
E-TDA7416
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 44TQFP
E-TDA7476
E-TDA7476
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 24SO
E-TDA7402 Description
The STMicroelectronics E-TDA7402 is a highly integrated audio processor designed for automotive and consumer applications. This device is particularly well-suited for enhancing audio performance in car infotainment systems, home audio systems, and other multimedia applications. The E-TDA7402 combines advanced audio processing capabilities with a range of features that enable high-quality sound reproduction and flexible audio management.

## Key Features

1. Audio Processing: The E-TDA7402 features a powerful digital signal processor (DSP) that allows for advanced audio processing functions, including equalization, dynamic range control, and surround sound processing. This enables users to customize audio output to suit their preferences and the acoustics of the environment.

2. Integrated Amplifiers: The device includes integrated audio amplifiers, which can drive speakers directly, reducing the need for external amplification components. This integration simplifies system design and helps save space in compact applications.

3. Multiple Input Sources: The E-TDA7402 supports multiple audio input sources, including analog, digital, and Bluetooth audio streams. This versatility allows it to be used in a wide range of applications, from traditional wired audio systems to modern wireless setups.

4. High-Quality Audio Performance: The device is designed to deliver high-fidelity audio with low distortion and noise levels. It supports high sample rates and bit depths, ensuring that audio playback is clear and detailed.

5. User Interface Support: The E-TDA7402 can be easily integrated with various user interface options, including touch screens, buttons, and remote controls. This flexibility allows for intuitive user interaction and control over audio settings.

6. Power Management: The device features advanced power management capabilities, including low-power modes that help reduce energy consumption during operation. This is particularly important in automotive applications where power efficiency is critical.

7. Robust Protection Features: The E-TDA7402 includes built-in protection features to safeguard against overvoltage, overcurrent, and thermal overload conditions. This enhances the reliability and longevity of the device in demanding environments.

## Specifications

- Part Number: E-TDA7402
- Audio Processing: Integrated DSP for advanced audio processing
- Amplifier Output Power: Up to 2 x 20 W (depending on load and supply voltage)
- Input Sources: Supports analog, digital (I2S), and Bluetooth audio inputs
- Audio Performance:
- Total Harmonic Distortion (THD): < 0.1%
- Signal-to-Noise Ratio (SNR): > 100 dB
- Sample Rate Support: Up to 192 kHz
- Bit Depth: Up to 24 bits
- Power Supply Voltage: Typically operates from 5V to 14V
- Operating Temperature Range: -40°C to +85°C, suitable for automotive applications
- Package Type: Available in a compact QFN or TQFP package for easy integration

## Applications

The STMicroelectronics E-TDA7402 is suitable for a variety of applications, including:

- Automotive Infotainment Systems: Enhances audio quality in car audio systems, providing a rich listening experience for passengers.
- Home Audio Systems: Ideal for home theater systems and multi-room audio setups, allowing for flexible audio management and high-quality sound reproduction.
- Portable Audio Devices: Can be used in portable speakers and audio docks, providing powerful audio output in a compact form factor.
- Consumer Electronics: Suitable for integration into televisions, soundbars, and other multimedia devices that require advanced audio processing capabilities.

## Conclusion

The STMicroelectronics E-TDA7402 is a versatile and powerful audio processor that meets the demands of modern audio applications. With its advanced audio processing capabilities, integrated amplifiers, and support for multiple input sources, it is an excellent choice for engineers and designers looking to enhance audio performance in their products. Its robust features, high-quality audio output, and efficient power management make it suitable for a wide range of applications, from automotive to consumer electronics.
E-TDA7402 Compare Parts
  • E-TDA7402 vs E-TDA7476013TR
  • E-TDA7402 vs E-TDA7476
  • E-TDA7402 vs E-TDA7416
  • E-TDA7402 vs E-TDA7409DTR
  • E-TDA7402 vs E-TDA7409D
  • E-TDA7402 vs E-TDA7404DTR
  • E-TDA7402 vs E-TDA7404D
  • E-TDA7402 vs E-TDA7402TR
  • E-TDA7402 vs E-TDA7401013TR
  • E-TDA7402 vs E-TDA7400DTR
  • E-TDA7402 vs E-TDA7342NTR
  • E-TDA7402 vs E-TDA7342N
  • E-TDA7402 vs E-TDA7333013TR
  • E-TDA7402 vs E-TDA7501ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much