CY2SSTV855ZXI
CY2SSTV855ZXI
Obsolete
Description:  IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 28600
CY2SSTV855ZXI Specification
Specification
Part No
CY2SSTV855ZXI
Category
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Series
Spread Aware
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR, SDRAM
Input
Clock
Output
SSTL
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
170MHz
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CY2SSTV855ZXI PDF Datasheet
CY2SSTV855ZXI Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY2SSTV855ZXI Description
Overview of Skyworks Solutions CY2SSTV855ZXI

The Skyworks Solutions CY2SSTV855ZXI is a high-performance, low-skew clock buffer designed to enhance signal integrity in high-speed digital applications. This device is particularly suitable for telecommunications, data communications, and consumer electronics, where reliable clock distribution is essential. The CY2SSTV855ZXI is known for its ability to drive multiple outputs while maintaining low jitter and minimal skew, making it an essential component in modern electronic designs.

Key Specifications

- Input Voltage Range (VCC): The CY2SSTV855ZXI operates with a supply voltage range of 2.5V to 3.6V, allowing it to be compatible with various digital circuits and systems.
- Output Voltage Levels: The device provides output voltage levels that are compatible with standard logic levels, ensuring seamless integration with other components in the system.
- Output Drive Capability: The clock buffer can drive up to 12 mA of output current per channel, making it suitable for driving multiple loads without signal degradation.
- Number of Outputs: The CY2SSTV855ZXI features 8 outputs, allowing for the distribution of a single clock signal to multiple destinations, which is essential in complex digital systems.
- Propagation Delay: The typical propagation delay is around 1.5 ns, ensuring fast signal transmission and minimal latency in high-speed applications.
- Skew Performance: The device exhibits low output-to-output skew, typically less than 200 ps, which is critical for maintaining timing integrity in high-speed digital circuits.
- Operating Temperature Range: The device is rated for operation within a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Functional Description

The CY2SSTV855ZXI is designed to provide robust clock distribution and buffering capabilities. Key features include:

- Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered applications and reducing overall system power requirements.
- Signal Integrity: The clock buffer is designed to maintain high signal integrity, minimizing distortion and ensuring that the output signals closely match the input signals.
- Flexible Configuration: The device can be configured to operate in various modes, allowing for customization based on specific application requirements.
- Integrated ESD Protection: The CY2SSTV855ZXI includes built-in electrostatic discharge (ESD) protection, enhancing reliability and durability in harsh environments.

Pin Configuration

The CY2SSTV855ZXI is typically available in a 32-pin TQFP package, which provides a compact footprint for space-constrained designs. The pin configuration includes:

- Input Pin (CLK): The pin for connecting the input clock signal.
- Output Pins (Q0 to Q7): Multiple pins for the buffered clock outputs.
- Control Pins: Pins for enabling and disabling the device, as well as for configuring operational modes.
- Power Supply Pins (VCC and GND): Pins for connecting the power supply and ground.

Applications

The CY2SSTV855ZXI is widely used in various applications, including:

- Telecommunications: For clock distribution in base stations, routers, and switches, where precise timing is critical for data integrity.
- Data Communications: In high-speed data links, such as Ethernet and PCIe, where low skew and accurate clocking are essential.
- Consumer Electronics: In devices such as televisions, set-top boxes, and gaming consoles, where multiple clock signals are required for different components.
- Industrial Automation: For synchronizing various control systems and sensors in industrial environments.

Conclusion

The Skyworks Solutions CY2SSTV855ZXI is a versatile and efficient clock buffer that offers a range of features suitable for high-speed digital applications. Its low power consumption, high output drive capability, and excellent skew performance make it an excellent choice for engineers and designers looking to implement reliable clock distribution solutions in their electronic systems. With its robust performance and flexibility, the CY2SSTV855ZXI continues to be a preferred component in the field of clock management and distribution.
CY2SSTV855ZXI Compare Parts
  • CY2SSTV855ZXI vs CY2SSTV857ZXI-32
  • CY2SSTV855ZXI vs CY2SSTV857ZXI-27T
  • CY2SSTV855ZXI vs CY2SSTV857ZXI-27
  • CY2SSTV855ZXI vs CY2SSTV857ZXC-32T
  • CY2SSTV855ZXI vs CY2SSTV857ZXC-32
  • CY2SSTV855ZXI vs CY2SSTV857ZXC-27T
  • CY2SSTV855ZXI vs CY2SSTV857ZXC-27
  • CY2SSTV855ZXI vs CY2SSTV857ZI-27T
  • CY2SSTV855ZXI vs CY2SSTV857ZI-27
  • CY2SSTV855ZXI vs CY2SSTV857ZC-32
  • CY2SSTV855ZXI vs CY2SSTV855ZXIT
  • CY2SSTV855ZXI vs CY2SSTV855ZXCT
  • CY2SSTV855ZXI vs CY2SSTV855ZXC
  • CY2SSTV855ZXI vs CY29976AXIT
  • CY2SSTV855ZXI vs CY29976AXI
  • CY2SSTV855ZXI vs CY29976AIT
  • CY2SSTV855ZXI vs CY29976AI
  • CY2SSTV855ZXI vs CY28RS480ZXCT
  • CY2SSTV855ZXI vs CY28RS480ZXCT
  • CY2SSTV855ZXI vs CY28RS480ZXC
  • CY2SSTV855ZXI vs CY28RS480ZXC
  • CY2SSTV855ZXI vs CY28RS480OXCT
  • CY2SSTV855ZXI vs CY28RS480OXC
  • CY2SSTV855ZXI vs CY28RS400ZXCT
  • CY2SSTV855ZXI vs CY28RS400ZXC
  • CY2SSTV855ZXI vs CY28RS400OXCT
  • CY2SSTV855ZXI vs CY28RS400OXC
  • CY2SSTV855ZXI vs CY28800ZXIT
  • CY2SSTV855ZXI vs CY28800ZXI
  • CY2SSTV855ZXI vs CY28800OXIT
  • CY2SSTV855ZXI vs CY28800OXI
  • CY2SSTV855ZXI vs CY28800OXCT
  • CY2SSTV855ZXI vs CY28800OXC
  • CY2SSTV855ZXI vs CY28551LFXCT
  • CY2SSTV855ZXI vs CY28551LFXC-3T
  • CY2SSTV855ZXI vs CY28551LFXC-3
  • CY2SSTV855ZXI vs CY28551LFXC
  • CY2SSTV855ZXI vs CY28517ZXCT
  • CY2SSTV855ZXI vs CY28517ZXC
  • CY2SSTV855ZXI vs CY28446LFXCT
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested