Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY2SSTV855ZXI
CY2SSTV855ZXI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:
Skyworks Solutions
Datasheet:
CY2SSTV855ZXI Datasheet
History Price: Obsolete
In Stock: 28600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2SSTV855ZXI vs CY29976AXIT
Part No
CY2SSTV855ZXI
CY29976AXIT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Infineon Technologies
Series
Spread Aware
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR, SDRAM
Intel CPU Servers
Input
Clock
PECL
Output
SSTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:4
3:12
Differential - Input:Output
Yes/Yes
Yes/No
Frequency - Max
170MHz
125MHz
Voltage - Supply
2.375V ~ 2.625V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
52-LQFP
Supplier Device Package
28-TSSOP
52-TQFP (10x10)