Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY2SSTV855ZXI
CY2SSTV855ZXI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:
Skyworks Solutions
Datasheet:
CY2SSTV855ZXI Datasheet
History Price: Obsolete
In Stock: 28600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2SSTV855ZXI vs CY28800OXIT
Part No
CY2SSTV855ZXI
CY28800OXIT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
Spread Aware
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR, SDRAM
PCI Express (PCIe), SATA CPU
Input
Clock
Clock
Output
SSTL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
170MHz
210MHz
Voltage - Supply
2.375V ~ 2.625V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
48-SSOP