BH6565FV-E2
BH6565FV-E2
Obsolete
Description:  IC PWM DRIVER FOR CD
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6565FV-E2 Datasheet
History Price: Obsolete
In Stock: 7700
BH6565FV-E2 vs BH6766FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
-
Technology
-
Bi-CMOS
Step Resolution
-
-
Applications
-
Fan Motor Driver
Current - Output
-
630mA
Voltage - Supply
-
2V ~ 6V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
8-MSOP