Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BH6565FV-E2
BH6565FV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC PWM DRIVER FOR CD
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6565FV-E2 Datasheet
History Price: Obsolete
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH6565FV-E2 vs BH6578FVM-TR
Part No
BH6565FV-E2
BH6578FVM-TR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Logic
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
500mA
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
-
Operating Temperature
-
-35 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
8-MSOP