ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Obsolete
Description:  IC ADC 8BIT SAR 20SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 48500
ADC0801S040TS/C1,1 Specification
Specification
Part No
ADC0801S040TS/C1,1
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
10k
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Supply
Voltage - Supply, Analog
4.5V ~ 6.3V
Voltage - Supply, Digital
4.5V ~ 6.3V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
ADC0801S040TS/C1,1 PDF Datasheet
ADC0801S040TS/C1,1 Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADC08031CIWMX
ADC08031CIWMX
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADC08032CIN
ADC08032CIN
National Semiconductor
IC ADC 8BIT 8MDIP
ADC0801S040TS/C1,1 Compare Parts
  • ADC0801S040TS/C1,1 vs ADCV08832CIMX
  • ADC0801S040TS/C1,1 vs ADCV08832CIM/NOPB
  • ADC0801S040TS/C1,1 vs ADCV08832CIM/NOPB
  • ADC0801S040TS/C1,1 vs ADCV08832CIM
  • ADC0801S040TS/C1,1 vs ADCS7478AIMFX/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7478AIMFX
  • ADC0801S040TS/C1,1 vs ADCS7478AIMFE/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7478AIMFE
  • ADC0801S040TS/C1,1 vs ADCS7478AIMF/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7478AIMF
  • ADC0801S040TS/C1,1 vs ADCS7477AIMFX/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7477AIMFX
  • ADC0801S040TS/C1,1 vs ADCS7477AIMFE/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7477AIMF/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7477AIMF
  • ADC0801S040TS/C1,1 vs ADCS7477AIMF
  • ADC0801S040TS/C1,1 vs ADCS7476AIMFX/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7476AIMFX
  • ADC0801S040TS/C1,1 vs ADCS7476AIMFE/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7476AIMF/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7476AIMF/NOPB
  • ADC0801S040TS/C1,1 vs ADCS7476AIMF
  • ADC0801S040TS/C1,1 vs ADCLK950BCPZ-REEL7
  • ADC0801S040TS/C1,1 vs ADC908GP
  • ADC0801S040TS/C1,1 vs ADC908FP
  • ADC0801S040TS/C1,1 vs ADC78H90CIMTX/NOPB
  • ADC0801S040TS/C1,1 vs ADC78H90CIMTX/NOPB
  • ADC0801S040TS/C1,1 vs ADC78H90CIMTX
  • ADC0801S040TS/C1,1 vs ADC78H90CIMTX
  • ADC0801S040TS/C1,1 vs ADC78H90CIMT/NOPB
  • ADC0801S040TS/C1,1 vs ADC78H90CIMT/NOPB
  • ADC0801S040TS/C1,1 vs ADC78H90CIMT
  • ADC0801S040TS/C1,1 vs ADC78H89CIMTX/NOPB
  • ADC0801S040TS/C1,1 vs ADC78H89CIMTX
  • ADC0801S040TS/C1,1 vs ADC78H89CIMT/NOPB
  • ADC0801S040TS/C1,1 vs ADC78H89CIMT
  • ADC0801S040TS/C1,1 vs ADC700KH
  • ADC0801S040TS/C1,1 vs ADC700JH
  • ADC0801S040TS/C1,1 vs ADC3683IRSBT
  • ADC0801S040TS/C1,1 vs ADC3683IRSBR
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller