Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Renesas Electronics ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 20SSOP
Manufacturer:
Renesas Electronics
Datasheet:
ADC0801S040TS/C1,1 Datasheet
History Price: Obsolete
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADC0801S040TS/C1,1 vs ADCS7478AIMF
Part No
ADC0801S040TS/C1,1
ADCS7478AIMF
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Renesas Electronics
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
8
8
Sampling Rate (Per Second)
10k
1M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Parallel
SPI, DSP
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Supply
Supply
Voltage - Supply, Analog
4.5V ~ 6.3V
2.7V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 6.3V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-LSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
20-SSOP
SOT-23-6
Mounting Type
Surface Mount
Surface Mount