ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Obsolete
Description:  IC ADC 8BIT SAR 20SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 48500
ADC0801S040TS/C1,1 vs ADCS7477AIMFX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
8
10
Sampling Rate (Per Second)
10k
1M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Parallel
SPI, DSP
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Supply
Supply
Voltage - Supply, Analog
4.5V ~ 6.3V
2.7V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 6.3V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-LSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
20-SSOP
SOT-23-6
Mounting Type
Surface Mount
Surface Mount