ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Obsolete
Description:  IC ADC 8BIT SAR 20SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 48500
ADC0801S040TS/C1,1 vs ADCV08832CIMX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
8
8
Sampling Rate (Per Second)
10k
38k
Number of Inputs
1
2
Input Type
Differential
Differential, Pseudo-Differential, Single Ended
Data Interface
Parallel
SPI
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Supply
Supply
Voltage - Supply, Analog
4.5V ~ 6.3V
2.7V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 6.3V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
8-SOIC
Mounting Type
Surface Mount
Surface Mount