ADC08031CIWMX
ADC08031CIWMX
Obsolete
Description:  IC ADC 8BIT SAR 14SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 28400
ADC08031CIWMX Specification
Specification
Part No
ADC08031CIWMX
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
-
Number of Inputs
1
Input Type
Differential, Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
4.5V ~ 6.3V
Voltage - Supply, Digital
4.5V ~ 6.3V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
ADC08031CIWMX PDF Datasheet
ADC08031CIWMX Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADC08031CIWMX Compare Parts
  • ADC08031CIWMX vs ADCV08832CIMX
  • ADC08031CIWMX vs ADCV08832CIM/NOPB
  • ADC08031CIWMX vs ADCV08832CIM/NOPB
  • ADC08031CIWMX vs ADCV08832CIM
  • ADC08031CIWMX vs ADCS7478AIMFX/NOPB
  • ADC08031CIWMX vs ADCS7478AIMFX
  • ADC08031CIWMX vs ADCS7478AIMFE/NOPB
  • ADC08031CIWMX vs ADCS7478AIMFE
  • ADC08031CIWMX vs ADCS7478AIMF/NOPB
  • ADC08031CIWMX vs ADCS7478AIMF
  • ADC08031CIWMX vs ADCS7477AIMFX/NOPB
  • ADC08031CIWMX vs ADCS7477AIMFX
  • ADC08031CIWMX vs ADCS7477AIMFE/NOPB
  • ADC08031CIWMX vs ADCS7477AIMF/NOPB
  • ADC08031CIWMX vs ADCS7477AIMF
  • ADC08031CIWMX vs ADCS7477AIMF
  • ADC08031CIWMX vs ADCS7476AIMFX/NOPB
  • ADC08031CIWMX vs ADCS7476AIMFX
  • ADC08031CIWMX vs ADCS7476AIMFE/NOPB
  • ADC08031CIWMX vs ADCS7476AIMF/NOPB
  • ADC08031CIWMX vs ADCS7476AIMF/NOPB
  • ADC08031CIWMX vs ADCS7476AIMF
  • ADC08031CIWMX vs ADCLK950BCPZ-REEL7
  • ADC08031CIWMX vs ADC908GP
  • ADC08031CIWMX vs ADC908FP
  • ADC08031CIWMX vs ADC78H90CIMTX/NOPB
  • ADC08031CIWMX vs ADC78H90CIMTX/NOPB
  • ADC08031CIWMX vs ADC78H90CIMTX
  • ADC08031CIWMX vs ADC78H90CIMTX
  • ADC08031CIWMX vs ADC78H90CIMT/NOPB
  • ADC08031CIWMX vs ADC78H90CIMT/NOPB
  • ADC08031CIWMX vs ADC78H90CIMT
  • ADC08031CIWMX vs ADC78H89CIMTX/NOPB
  • ADC08031CIWMX vs ADC78H89CIMTX
  • ADC08031CIWMX vs ADC78H89CIMT/NOPB
  • ADC08031CIWMX vs ADC78H89CIMT
  • ADC08031CIWMX vs ADC700KH
  • ADC08031CIWMX vs ADC700JH
  • ADC08031CIWMX vs ADC3683IRSBT
  • ADC08031CIWMX vs ADC3683IRSBR
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller