557GI-08LFT
557GI-08LFT
Obsolete
Description:  IC MUX 2:1 PCI EXPRESS 16-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557GI-08LFT Datasheet
History Price: Obsolete
In Stock: 2600
557GI-08LFT Specification
Specification
Part No
557GI-08LFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL, LVDS
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
557GI-08LFT Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-08LFT Description
The Renesas Electronics 557GI-08LFT is a highly integrated, low-power, and versatile real-time clock (RTC) device designed for various applications, including consumer electronics, industrial equipment, and automotive systems. This RTC is particularly known for its accuracy, low power consumption, and ease of integration into various electronic systems.

## Key Features

1. Timekeeping Accuracy: The 557GI-08LFT provides precise timekeeping capabilities, typically with an accuracy of ±3 minutes per year at room temperature. This level of precision is essential for applications that require reliable time tracking.

2. Low Power Consumption: One of the standout features of the 557GI-08LFT is its low power consumption, making it suitable for battery-operated devices. The device operates in a low-power mode, consuming only a few microamperes during standby, which significantly extends battery life.

3. Wide Operating Voltage Range: The RTC operates over a wide voltage range, typically from 1.8V to 5.5V, allowing it to be used in various electronic systems without the need for additional voltage regulation.

4. Temperature Range: The device is designed to function effectively across a broad temperature range, typically from -40°C to +85°C, making it suitable for both consumer and industrial applications.

5. Integrated Oscillator: The 557GI-08LFT features an integrated 32.768 kHz crystal oscillator, which simplifies the design process by eliminating the need for external components.

6. Alarm and Timer Functions: The RTC includes programmable alarm and timer functions, allowing it to generate interrupts for various applications. This feature is particularly useful for applications that require periodic wake-up signals.

7. I2C Interface: The device communicates with microcontrollers and other digital systems via an I2C interface, which is a widely used communication protocol in embedded systems. This makes it easy to integrate the RTC into existing designs.

8. Battery Backup: The 557GI-08LFT supports battery backup functionality, ensuring that timekeeping is maintained even when the main power supply is interrupted. This is crucial for applications that require continuous time tracking.

## Specifications

- Part Number: 557GI-08LFT
- Type: Real-Time Clock (RTC)
- Timekeeping Accuracy: ±3 minutes/year (typical)
- Operating Voltage: 1.8V to 5.5V
- Current Consumption:
- Active Mode: Typically around 200 µA
- Standby Mode: Typically around 1 µA
- Temperature Range: -40°C to +85°C
- Crystal Frequency: 32.768 kHz (internal oscillator)
- Interface: I2C (up to 400 kHz)
- Alarm Function: Programmable alarms with interrupt capability
- Backup Battery: Supports external battery for backup

## Applications

The Renesas 557GI-08LFT is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as clocks, timers, and home appliances.
- Industrial Equipment: Ideal for machinery and control systems that require precise timekeeping.
- Automotive Systems: Employed in automotive electronics for time tracking and scheduling functions.
- Medical Devices: Utilized in medical equipment that requires accurate timekeeping for monitoring and diagnostics.

## Conclusion

The Renesas Electronics 557GI-08LFT is a robust and efficient real-time clock solution that offers a combination of accuracy, low power consumption, and ease of integration. Its features make it an excellent choice for a variety of applications, ensuring reliable timekeeping in both consumer and industrial environments. With its wide operating voltage range and temperature tolerance, the 557GI-08LFT is a versatile component that can meet the demands of modern electronic systems.
557GI-08LFT Compare Parts
  • 557GI-08LFT vs 557MI-01LF
  • 557GI-08LFT vs 557M-01LFT
  • 557GI-08LFT vs 557M-01LF
  • 557GI-08LFT vs 557GI-08LF
  • 557GI-08LFT vs 557GI-06LFT
  • 557GI-08LFT vs 557GI-06LF
  • 557GI-08LFT vs 557GI-05ALFT
  • 557GI-08LFT vs 557GI-05ALF
  • 557GI-08LFT vs 557GI-03LFT
  • 557GI-08LFT vs 557GI-03LF
  • 557GI-08LFT vs 557G-08LFT
  • 557GI-08LFT vs 557G-08LF
  • 557GI-08LFT vs 557G-06LFT
  • 557GI-08LFT vs 557G-06LF
  • 557GI-08LFT vs 557G-05ALFT
  • 557GI-08LFT vs 557G-05ALF
  • 557GI-08LFT vs 557G-03LFT
  • 557GI-08LFT vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.