557GI-08LFT
557GI-08LFT
Obsolete
Description:  IC MUX 2:1 PCI EXPRESS 16-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557GI-08LFT Datasheet
History Price: Obsolete
In Stock: 2600
557GI-08LFT vs 557GI-03LFT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
No
Yes
Main Purpose
PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
HCSL, LVDS
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:2
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP