☰
TOP271EG
TOP271EG
Active
Description:  IC OFFLINE SWITCH FLYBACK 7ESIP
Manufacturer:  Power Integrations
Datasheet:   TOP271EG Datasheet
History Price: $3.08000
In Stock: 14435
TOP271EG Specification
Specification
Part No
TOP271EG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-JX
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
725V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz, 132kHz
Power (Watts)
244 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Supplier Device Package
eSIP-7C
Mounting Type
Through Hole
TOP271EG PDF Datasheet
TOP271EG Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP271EG Description
The Power Integrations TOP271EG is a highly integrated power supply controller designed for a variety of applications, including LED drivers, adapters, and other power supply designs. It is part of the TOPSwitch family, which is well-known for its efficiency, reliability, and ease of use in power conversion applications. Below is a detailed overview of the TOP271EG, including its specifications, features, and applications.

## Overview

The TOP271EG is a monolithic power supply controller that integrates a high-voltage power MOSFET, a PWM controller, and various protection features. It is designed to operate in flyback converter topologies, making it suitable for both isolated and non-isolated applications. The device is optimized for low standby power consumption and high efficiency, making it ideal for energy-efficient designs.

## Key Features

1. Integrated High-Voltage MOSFET: The TOP271EG includes a high-voltage power MOSFET, which simplifies the design and reduces the component count, leading to a more compact power supply solution.

2. PWM Control: The integrated PWM controller provides precise control over the output voltage and current, ensuring stable operation under varying load conditions.

3. Low Standby Power Consumption: The device is designed to minimize power consumption during standby mode, making it suitable for energy-efficient applications and compliant with energy regulations.

4. Built-in Protection Features: The TOP271EG includes several built-in protection features to enhance reliability and safety:
- Overvoltage Protection (OVP): Prevents output voltage from exceeding a specified limit.
- Overcurrent Protection (OCP): Protects the circuit from excessive current conditions.
- Thermal Shutdown (TSD): Automatically shuts down the device in case of overheating.
- Short-Circuit Protection: Safeguards the power supply during short-circuit conditions.

5. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 85V to 265V AC, making it versatile for different applications.

6. Compact Package: The TOP271EG is available in a compact DIP-8 package, which is suitable for space-constrained designs and simplifies PCB layout.

7. High Efficiency: The device is designed to achieve high efficiency, typically greater than 80%, depending on the specific application and design.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage: Adjustable, typically up to 30V
- Output Power: Up to 20W (depending on the application and design)
- Switching Frequency: 100 kHz (typical)
- Efficiency: Greater than 80% (depending on the design)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8

## Applications

The TOP271EG is suitable for a wide range of applications, including:

- LED lighting drivers
- AC-DC adapters
- Battery chargers
- Industrial power supplies
- Consumer electronics
- Smart home devices

## Conclusion

The Power Integrations TOP271EG is a versatile and efficient power supply controller that offers a range of features and protections, making it suitable for various applications. Its integrated design reduces the need for external components, simplifying the overall design process while ensuring high performance and reliability. With its low standby power consumption, wide input voltage range, and built-in protection features, the TOP271EG is an excellent choice for modern power supply designs focused on energy efficiency and compactness. This makes it particularly appealing for applications that require reliable performance in a small footprint.
TOP271EG Compare Parts
  • TOP271EG vs TOP271KG-TL
  • TOP271EG vs TOP271KG
  • TOP271EG vs TOP270VG
  • TOP271EG vs TOP270KG-TL
  • TOP271EG vs TOP270EG
  • TOP271EG vs TOP269VG
  • TOP271EG vs TOP269KG-TL
  • TOP271EG vs TOP269KG
  • TOP271EG vs TOP269EG
  • TOP271EG vs TOP268VG
  • TOP271EG vs TOP268KG-TL
  • TOP271EG vs TOP268KG
  • TOP271EG vs TOP268EG
  • TOP271EG vs TOP267VGAU
  • TOP271EG vs TOP267VG
  • TOP271EG vs TOP267KG-TL
  • TOP271EG vs TOP267KG
  • TOP271EG vs TOP267EG
  • TOP271EG vs TOP266VG
  • TOP271EG vs TOP266KG-TL
  • TOP271EG vs TOP266KG
  • TOP271EG vs TOP266EG
  • TOP271EG vs TOP265VG
  • TOP271EG vs TOP265KG-TL
  • TOP271EG vs TOP265KG
  • TOP271EG vs TOP265EG
  • TOP271EG vs TOP264VG
  • TOP271EG vs TOP264KG-TL
  • TOP271EG vs TOP264KG
  • TOP271EG vs TOP264EG
  • TOP271EG vs TOP262LN
  • TOP271EG vs TOP262EN
  • TOP271EG vs TOP261LN
  • TOP271EG vs TOP261EN
  • TOP271EG vs TOP261EG
  • TOP271EG vs TOP260LN
  • TOP271EG vs TOP260EN
  • TOP271EG vs TOP260EG
  • TOP271EG vs TOP259LN
  • TOP271EG vs TOP259EN
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend