☰
TOP265VG
TOP265VG
Active
Description:  IC OFFLINE SWITCH FLYBACK 12EDIP
Manufacturer:  Power Integrations
Datasheet:   TOP265VG Datasheet
History Price: $1.56000
In Stock: 960
TOP265VG Specification
Specification
Part No
TOP265VG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-JX
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
725V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz, 132kHz
Power (Watts)
36 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad
Supplier Device Package
eDIP-12
Mounting Type
Through Hole
TOP265VG PDF Datasheet
TOP265VG Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP265VG Description
The Power Integrations TOP265VG is a highly integrated power supply controller designed for a variety of applications, including LED drivers, adapters, and other power supply designs. It is part of the TOPSwitch family, which is recognized for its efficiency, reliability, and ease of use in power conversion applications. The TOP265VG is particularly suited for applications requiring high performance and low standby power consumption.

## Key Features

1. Wide Input Voltage Range: The TOP265VG operates with an input voltage range of 85V to 265V AC, making it suitable for global applications and ensuring compatibility with various power grids.

2. Integrated High-Voltage Start-Up Circuit: This feature allows the device to start up quickly without the need for an external start-up resistor, which reduces component count and enhances overall efficiency.

3. Pulse Width Modulation (PWM) Control: The device employs a PWM control scheme, enabling precise regulation of output voltage and current, which improves the performance of the power supply.

4. Built-in Protection Features: The TOP265VG includes several integrated protection mechanisms, such as:
- Overvoltage Protection (OVP): Prevents the output voltage from exceeding a specified limit, protecting the load and the power supply.
- Overcurrent Protection (OCP): Safeguards the device from excessive current conditions, ensuring reliable operation and preventing damage.
- Thermal Shutdown (TSD): Automatically shuts down the device in case of overheating, protecting the internal components.
- Short-Circuit Protection (SCP): Protects the power supply against short-circuit conditions, enhancing safety and reliability.

5. Low Standby Power Consumption: The device is designed to minimize power consumption during standby mode, complying with energy efficiency regulations such as Energy Star and the European Union’s Ecodesign directive.

6. Compact Package: The TOP265VG is available in a compact DIP-8 package, which is ideal for applications where space is limited and thermal performance is critical.

7. High Efficiency: The device is designed to achieve high efficiency, typically greater than 85%, under various load conditions, which helps to reduce energy waste and heat generation.

8. Frequency Jittering: The TOP265VG features frequency jittering to reduce electromagnetic interference (EMI), making it suitable for sensitive applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage: Adjustable, typically up to 30V
- Output Power: Up to 25W in typical applications
- Switching Frequency: 100 kHz (typical)
- Efficiency: Greater than 85% under typical load conditions
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8
- Maximum Duty Cycle: 70% (typical)
- Line Regulation: ±2% (typical)
- Load Regulation: ±5% (typical)

## Applications

The TOP265VG is suitable for a wide range of applications, including:

- LED lighting drivers
- Wall adapters and chargers
- Consumer electronics power supplies
- Industrial power supplies
- Auxiliary power supplies in various electronic devices

## Conclusion

The Power Integrations TOP265VG is a versatile and efficient power supply controller that offers a range of features and protections, making it an excellent choice for designers looking to create reliable and compact power supply solutions. Its wide input voltage range, integrated protections, low standby power consumption, and high efficiency make it particularly suitable for modern electronic applications that require reliability and energy efficiency. With its robust performance and ease of integration, the TOP265VG is a valuable component for a variety of power supply designs, ensuring optimal performance in diverse applications.
TOP265VG Compare Parts
  • TOP265VG vs TOP271KG-TL
  • TOP265VG vs TOP271KG
  • TOP265VG vs TOP271EG
  • TOP265VG vs TOP270VG
  • TOP265VG vs TOP270KG-TL
  • TOP265VG vs TOP270EG
  • TOP265VG vs TOP269VG
  • TOP265VG vs TOP269KG-TL
  • TOP265VG vs TOP269KG
  • TOP265VG vs TOP269EG
  • TOP265VG vs TOP268VG
  • TOP265VG vs TOP268KG-TL
  • TOP265VG vs TOP268KG
  • TOP265VG vs TOP268EG
  • TOP265VG vs TOP267VGAU
  • TOP265VG vs TOP267VG
  • TOP265VG vs TOP267KG-TL
  • TOP265VG vs TOP267KG
  • TOP265VG vs TOP267EG
  • TOP265VG vs TOP266VG
  • TOP265VG vs TOP266KG-TL
  • TOP265VG vs TOP266KG
  • TOP265VG vs TOP266EG
  • TOP265VG vs TOP265KG-TL
  • TOP265VG vs TOP265KG
  • TOP265VG vs TOP265EG
  • TOP265VG vs TOP264VG
  • TOP265VG vs TOP264KG-TL
  • TOP265VG vs TOP264KG
  • TOP265VG vs TOP264EG
  • TOP265VG vs TOP262LN
  • TOP265VG vs TOP262EN
  • TOP265VG vs TOP261LN
  • TOP265VG vs TOP261EN
  • TOP265VG vs TOP261EG
  • TOP265VG vs TOP260LN
  • TOP265VG vs TOP260EN
  • TOP265VG vs TOP260EG
  • TOP265VG vs TOP259LN
  • TOP265VG vs TOP259EN
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend