☰
TOP264VG
TOP264VG
Active
Description:  IC OFFLINE SWITCH FLYBACK 12EDIP
Manufacturer:  Power Integrations
Datasheet:   TOP264VG Datasheet
History Price: $1.53000
In Stock: 14560
TOP264VG Specification
Specification
Part No
TOP264VG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-JX
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
725V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz, 132kHz
Power (Watts)
34 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad
Supplier Device Package
eDIP-12
Mounting Type
Through Hole
TOP264VG PDF Datasheet
TOP264VG Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP264VG Description
The Power Integrations TOP264VG is a highly integrated, high-voltage power supply IC designed for use in a variety of applications, including switch-mode power supplies (SMPS) for consumer electronics, industrial equipment, and telecommunications. This device is part of the TOPSwitch family, which is known for its efficiency, reliability, and ease of use. Below is a detailed overview of its specifications, features, and applications.

## Overview

The TOP264VG is designed to provide a compact and efficient solution for power conversion, integrating multiple functions into a single chip. It combines a high-voltage power MOSFET, a PWM controller, and various protection features, making it suitable for applications that require a reliable and efficient power supply.

## Key Specifications

1. Input Voltage Range:
- 85 to 265 VAC (universal input)

2. Output Power:
- Up to 75 W in a typical application, depending on the design and thermal management.

3. Switching Frequency:
- Fixed frequency of 100 kHz, which helps in reducing the size of the magnetic components.

4. Output Voltage:
- Adjustable output voltage, typically ranging from 3.3 V to 15 V, depending on the application requirements.

5. Efficiency:
- High efficiency, typically greater than 85%, which helps in reducing heat generation and improving overall system reliability.

6. Package Type:
- Available in a DIP-8 package, which is suitable for through-hole mounting, as well as a surface-mount package for compact designs.

7. Thermal Performance:
- Integrated thermal shutdown feature to protect the device from overheating.
- Operating temperature range: -40°C to +125°C.

8. Protection Features:
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Short-circuit protection (SCP)
- Auto-restart mode in case of fault conditions.

9. Control Features:
- Built-in frequency jittering to reduce electromagnetic interference (EMI).
- Soft-start feature to limit inrush current during startup.

## Performance Characteristics

- High Integration: The TOP264VG integrates multiple functions, reducing the number of external components required and simplifying the design process.
- Compact Design: The device%27s small footprint allows for space-saving designs, making it ideal for applications where PCB real estate is limited.
- Robust Protection: The comprehensive protection features ensure reliable operation under various fault conditions, enhancing the overall safety of the power supply.

## Applications

The Power Integrations TOP264VG is suitable for a wide range of applications, including:

- Consumer Electronics: Used in power adapters, chargers, and other electronic devices requiring efficient power conversion.
- Industrial Equipment: Ideal for powering control systems, sensors, and automation equipment.
- Telecommunications: Employed in telecom equipment and networking devices that require reliable power supplies.
- LED Lighting: Suitable for LED drivers and lighting applications where compact and efficient power supplies are needed.

## Conclusion

The Power Integrations TOP264VG is a versatile and efficient power supply IC that offers a comprehensive solution for various applications. With its high integration, robust protection features, and compact design, it is an excellent choice for engineers looking to develop reliable and efficient power supply solutions. Whether in consumer electronics, industrial applications, or telecommunications, the TOP264VG provides the performance and reliability needed to meet the demands of modern electronic systems.
TOP264VG Compare Parts
  • TOP264VG vs TOP271KG-TL
  • TOP264VG vs TOP271KG
  • TOP264VG vs TOP271EG
  • TOP264VG vs TOP270VG
  • TOP264VG vs TOP270KG-TL
  • TOP264VG vs TOP270EG
  • TOP264VG vs TOP269VG
  • TOP264VG vs TOP269KG-TL
  • TOP264VG vs TOP269KG
  • TOP264VG vs TOP269EG
  • TOP264VG vs TOP268VG
  • TOP264VG vs TOP268KG-TL
  • TOP264VG vs TOP268KG
  • TOP264VG vs TOP268EG
  • TOP264VG vs TOP267VGAU
  • TOP264VG vs TOP267VG
  • TOP264VG vs TOP267KG-TL
  • TOP264VG vs TOP267KG
  • TOP264VG vs TOP267EG
  • TOP264VG vs TOP266VG
  • TOP264VG vs TOP266KG-TL
  • TOP264VG vs TOP266KG
  • TOP264VG vs TOP266EG
  • TOP264VG vs TOP265VG
  • TOP264VG vs TOP265KG-TL
  • TOP264VG vs TOP265KG
  • TOP264VG vs TOP265EG
  • TOP264VG vs TOP264KG-TL
  • TOP264VG vs TOP264KG
  • TOP264VG vs TOP264EG
  • TOP264VG vs TOP262LN
  • TOP264VG vs TOP262EN
  • TOP264VG vs TOP261LN
  • TOP264VG vs TOP261EN
  • TOP264VG vs TOP261EG
  • TOP264VG vs TOP260LN
  • TOP264VG vs TOP260EN
  • TOP264VG vs TOP260EG
  • TOP264VG vs TOP259LN
  • TOP264VG vs TOP259EN
  • TOP264VG FAQ
    Q1: What is the Power Integrations TOP264VG?
    A1: The Power Integrations TOP264VG is a high-performance integrated circuit (IC) designed for offline switched-mode power supplies (SMPS). It combines a high-voltage power MOSFET, control circuitry, and protection features into a single package for efficient power conversion.

    Q2: What type of power supply is the TOP264VG used in?
    A2: The TOP264VG is commonly used in off-line power supplies, including AC-DC converters for applications like LED drivers, industrial control systems, and home appliances.

    Q3: What is the maximum input voltage for the TOP264VG?
    A3: The TOP264VG can handle input voltages up to 700V, making it suitable for high-voltage applications.

    Q4: What is the output power range of the TOP264VG?
    A4: The TOP264VG is capable of delivering output power ranging from 70W to 200W, depending on the design and input voltage.

    Q5: What is the switching frequency of the TOP264VG?
    A5: The switching frequency of the TOP264VG can be adjusted up to 100 kHz, allowing for efficient power conversion with minimal heat generation.

    Q6: Does the TOP264VG support multiple protection features?
    A6: Yes, the TOP264VG includes built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout to enhance reliability and safeguard against faults.

    Q7: What is the package type of the TOP264VG?
    A7: The TOP264VG is available in a 7-pin PDIP package, making it easy to integrate into various power supply designs.

    Q8: What is the efficiency of the TOP264VG?
    A8: The TOP264VG provides high efficiency in power conversion, typically achieving efficiencies of up to 90% or higher in properly designed circuits.

    Q9: Can the TOP264VG operate in a wide temperature range?
    A9: Yes, the TOP264VG is designed to operate in a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

    Q10: Is the TOP264VG suitable for use in power adapters?
    A10: Yes, the TOP264VG is commonly used in power adapters, especially in applications requiring high efficiency and reliable performance.

    Q11: Does the TOP264VG require a heatsink for cooling?
    A11: In many designs, the TOP264VG can operate without a heatsink, as it is designed to handle power dissipation efficiently. However, larger power designs may require additional cooling.

    Q12: What type of output voltage does the TOP264VG provide?
    A12: The TOP264VG provides a regulated output voltage, typically used in a DC power supply that can be tailored to the specific needs of the application.

    Q13: Is the TOP264VG compatible with various control topologies?
    A13: Yes, the TOP264VG supports both primary-side and secondary-side control topologies, providing flexibility in circuit design.

    Q14: What is the startup current of the TOP264VG?
    A14: The TOP264VG features low startup current, allowing it to start up efficiently even with minimal input current.

    Q15: Can the TOP264VG be used in industrial applications?
    A15: Yes, the TOP264VG is widely used in industrial power supplies, particularly in applications that require robust performance and reliability in environments with varying load conditions.

    Q16: Does the TOP264VG have over-voltage protection?
    A16: Yes, the TOP264VG includes over-voltage protection to prevent damage to the power supply and connected devices in case of input voltage spikes.

    Q17: How does the TOP264VG handle output voltage regulation?
    A17: The TOP264VG uses primary-side regulation to maintain a stable output voltage without the need for an optocoupler or secondary feedback control, simplifying the design and improving efficiency.

    Q18: What is the power factor correction (PFC) capability of the TOP264VG?
    A18: The TOP264VG includes integrated power factor correction (PFC) for applications requiring improved efficiency and compliance with energy standards.

    Q19: Is the TOP264VG designed for use in low-power or high-power applications?
    A19: The TOP264VG is designed for high-power applications, typically ranging from 70W to 200W, suitable for medium to high-power converters.

    Q20: Can the TOP264VG be used for both AC and DC input power sources?
    A20: The TOP264VG is primarily designed for AC input applications, but it can also be used in certain DC applications with appropriate modifications to the circuit design.
    Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend