☰
TOP257YN
TOP257YN
Active
Description:  IC OFFLINE SW FLYBACK TO220-7C
Manufacturer:  Power Integrations
Datasheet:   TOP257YN Datasheet
History Price: $2.64000
In Stock: 25280
TOP257YN Specification
Specification
Part No
TOP257YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz, 132kHz
Power (Watts)
157 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-7 Formed Leads, 6 Leads
Supplier Device Package
TO-220-7C
Mounting Type
Through Hole
TOP257YN PDF Datasheet
TOP257YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP257YN Description
The Power Integrations TOP257YN is a highly integrated, high-voltage power supply controller designed for use in a variety of applications, including off-line switch-mode power supplies (SMPS). This device is particularly well-suited for low to medium power applications, such as adapters, chargers, and auxiliary power supplies in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP257YN includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required. This integration helps to minimize the overall size and cost of the power supply.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

3. Output Power: The TOP257YN can deliver output power up to 30W in a typical application, depending on the specific design and conditions.

4. High Efficiency: The device is designed to achieve high efficiency, often exceeding 85%, which is critical for reducing energy consumption and heat generation.

5. Built-in Protection Features: The TOP257YN includes several built-in protection features, such as:
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Thermal shutdown (TSD)
- Short-circuit protection

6. Frequency Modulation: The device employs frequency modulation to minimize electromagnetic interference (EMI) and improve the overall performance of the power supply.

7. Low Standby Power Consumption: The TOP257YN is designed to meet energy efficiency standards, including low standby power consumption, which is essential for modern power supply designs.

8. Simple Control Scheme: The device uses a current-mode control scheme, which simplifies the design and improves the transient response of the power supply.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 30W
- Switching Frequency: Typically 100 kHz
- Efficiency: Greater than 85% (depending on design)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8 or SO-8 (depending on the variant)
- Control Method: Current mode control
- Protection Features: OVP, OCP, TSD, Short-circuit protection

## Applications

The TOP257YN is suitable for a wide range of applications, including:

- AC-DC adapters for consumer electronics
- Battery chargers for portable devices
- Auxiliary power supplies in industrial equipment
- Power supplies for telecommunications equipment
- LED drivers

## Conclusion

The Power Integrations TOP257YN is a versatile and efficient power supply controller that offers a range of features and specifications suitable for various applications. Its integrated design, high efficiency, and built-in protection mechanisms make it an excellent choice for designers looking to create reliable and compact power supply solutions. Whether for consumer electronics or industrial applications, the TOP257YN provides a robust platform for efficient power conversion.
TOP257YN Compare Parts
  • TOP257YN vs TOP271KG-TL
  • TOP257YN vs TOP271KG
  • TOP257YN vs TOP271EG
  • TOP257YN vs TOP270VG
  • TOP257YN vs TOP270KG-TL
  • TOP257YN vs TOP270EG
  • TOP257YN vs TOP269VG
  • TOP257YN vs TOP269KG-TL
  • TOP257YN vs TOP269KG
  • TOP257YN vs TOP269EG
  • TOP257YN vs TOP268VG
  • TOP257YN vs TOP268KG-TL
  • TOP257YN vs TOP268KG
  • TOP257YN vs TOP268EG
  • TOP257YN vs TOP267VGAU
  • TOP257YN vs TOP267VG
  • TOP257YN vs TOP267KG-TL
  • TOP257YN vs TOP267KG
  • TOP257YN vs TOP267EG
  • TOP257YN vs TOP266VG
  • TOP257YN vs TOP266KG-TL
  • TOP257YN vs TOP266KG
  • TOP257YN vs TOP266EG
  • TOP257YN vs TOP265VG
  • TOP257YN vs TOP265KG-TL
  • TOP257YN vs TOP265KG
  • TOP257YN vs TOP265EG
  • TOP257YN vs TOP264VG
  • TOP257YN vs TOP264KG-TL
  • TOP257YN vs TOP264KG
  • TOP257YN vs TOP264EG
  • TOP257YN vs TOP262LN
  • TOP257YN vs TOP262EN
  • TOP257YN vs TOP261LN
  • TOP257YN vs TOP261EN
  • TOP257YN vs TOP261EG
  • TOP257YN vs TOP260LN
  • TOP257YN vs TOP260EN
  • TOP257YN vs TOP260EG
  • TOP257YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.