☰
TOP256PN
TOP256PN
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Power Integrations
Datasheet:   TOP256PN Datasheet
History Price: $1.87000
In Stock: 6960
TOP256PN Specification
Specification
Part No
TOP256PN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz
Power (Watts)
34 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-C
Mounting Type
Through Hole
TOP256PN PDF Datasheet
TOP256PN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP256PN Description
The Power Integrations TOP256PN is a highly integrated power supply IC designed for a variety of applications, including adapters, chargers, and LED drivers. It is part of the TOPSwitch family, which is renowned for its efficiency, reliability, and ease of use in power conversion applications. The TOP256PN is particularly suitable for low to medium power applications, providing a compact and cost-effective solution for designers.

## Key Features

1. Wide Input Voltage Range: The TOP256PN operates over a broad input voltage range, typically from 85V to 265V AC, making it suitable for global applications and ensuring compatibility with various power grids.

2. Integrated High-Voltage MOSFET: This IC integrates a high-voltage power MOSFET, which simplifies the design process by reducing the number of external components required. This integration also contributes to a smaller overall footprint.

3. High Efficiency: The TOP256PN is designed to achieve high efficiency, often exceeding 85%, which is essential for reducing energy consumption and minimizing heat generation in power supply designs.

4. Compact Package Options: The device is available in compact package types, such as DIP-8 and SO-8, which are ideal for applications where space is at a premium.

5. Built-in Protection Features: The TOP256PN includes several built-in protection mechanisms to enhance reliability and safety, including:
- Overvoltage Protection (OVP): Prevents the output voltage from exceeding a specified limit, protecting connected devices.
- Overcurrent Protection (OCP): Safeguards the circuit from excessive current conditions, preventing damage to the power supply and load.
- Thermal Shutdown (TSD): Automatically shuts down the device in case of overheating, ensuring safe operation.
- Short-Circuit Protection: Protects the power supply against short-circuit conditions, enhancing reliability.

6. Low Standby Power Consumption: The TOP256PN is designed to minimize standby power consumption, making it suitable for energy-efficient applications and meeting regulatory requirements for low power consumption.

7. Frequency Modulation: The device features frequency modulation to improve efficiency and reduce electromagnetic interference (EMI), which is critical in sensitive electronic applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 25W (depending on the specific application and design)
- Switching Frequency: Typically around 100 kHz, with frequency modulation capabilities to optimize performance.
- Output Voltage Regulation: The device can provide output voltage regulation through feedback mechanisms, ensuring stable output under varying load conditions.
- Operating Temperature Range: -40°C to +125°C, allowing for use in a wide range of environmental conditions.
- Package Types: Available in DIP-8 and SO-8 packages, facilitating easy integration into various designs.

## Applications

The TOP256PN is suitable for a wide range of applications, including:

- LED Drivers: Ideal for driving LED lighting systems efficiently, providing stable output and high efficiency.
- Adapters and Chargers: Commonly used in low-power adapters and chargers for consumer electronics, such as smartphones, tablets, and other portable devices.
- Telecommunications Equipment: Suitable for powering telecom devices due to its reliability and efficiency, ensuring stable operation in critical applications.
- Industrial Power Supplies: Can be used in various industrial applications where efficient power conversion is required, contributing to overall system reliability.

## Conclusion

The Power Integrations TOP256PN is a versatile and efficient power supply IC that offers a range of features and specifications suitable for various applications. Its wide input voltage range, integrated high-voltage MOSFET, and built-in protection mechanisms make it an excellent choice for designers looking to create reliable and efficient power supply solutions. With its compact size and low standby power consumption, the TOP256PN is well-suited for modern electronic applications where space and energy efficiency are critical. This makes it a popular choice among engineers and designers in the power supply industry, providing a robust solution for a variety of power conversion needs.
TOP256PN Compare Parts
  • TOP256PN vs TOP271KG-TL
  • TOP256PN vs TOP271KG
  • TOP256PN vs TOP271EG
  • TOP256PN vs TOP270VG
  • TOP256PN vs TOP270KG-TL
  • TOP256PN vs TOP270EG
  • TOP256PN vs TOP269VG
  • TOP256PN vs TOP269KG-TL
  • TOP256PN vs TOP269KG
  • TOP256PN vs TOP269EG
  • TOP256PN vs TOP268VG
  • TOP256PN vs TOP268KG-TL
  • TOP256PN vs TOP268KG
  • TOP256PN vs TOP268EG
  • TOP256PN vs TOP267VGAU
  • TOP256PN vs TOP267VG
  • TOP256PN vs TOP267KG-TL
  • TOP256PN vs TOP267KG
  • TOP256PN vs TOP267EG
  • TOP256PN vs TOP266VG
  • TOP256PN vs TOP266KG-TL
  • TOP256PN vs TOP266KG
  • TOP256PN vs TOP266EG
  • TOP256PN vs TOP265VG
  • TOP256PN vs TOP265KG-TL
  • TOP256PN vs TOP265KG
  • TOP256PN vs TOP265EG
  • TOP256PN vs TOP264VG
  • TOP256PN vs TOP264KG-TL
  • TOP256PN vs TOP264KG
  • TOP256PN vs TOP264EG
  • TOP256PN vs TOP262LN
  • TOP256PN vs TOP262EN
  • TOP256PN vs TOP261LN
  • TOP256PN vs TOP261EN
  • TOP256PN vs TOP261EG
  • TOP256PN vs TOP260LN
  • TOP256PN vs TOP260EN
  • TOP256PN vs TOP260EG
  • TOP256PN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.