Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP253PG
TOP253PG
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
Power Integrations
Datasheet:
TOP253PG Datasheet
History Price: Active
In Stock: 41040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TOP253PG Specification
Specification
Part No
TOP253PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz
Power (Watts)
25 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-C
Mounting Type
Through Hole
TOP253PG PDF Datasheet
TOP253PG Datasheet
Click and Download: TOP253PG Datasheet
TOP253PG Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP253PG Compare Parts
TOP253PG vs TOP271KG-TL
TOP253PG vs TOP271KG
TOP253PG vs TOP271EG
TOP253PG vs TOP270VG
TOP253PG vs TOP270KG-TL
TOP253PG vs TOP270EG
TOP253PG vs TOP269VG
TOP253PG vs TOP269KG-TL
TOP253PG vs TOP269KG
TOP253PG vs TOP269EG
TOP253PG vs TOP268VG
TOP253PG vs TOP268KG-TL
TOP253PG vs TOP268KG
TOP253PG vs TOP268EG
TOP253PG vs TOP267VGAU
TOP253PG vs TOP267VG
TOP253PG vs TOP267KG-TL
TOP253PG vs TOP267KG
TOP253PG vs TOP267EG
TOP253PG vs TOP266VG
TOP253PG vs TOP266KG-TL
TOP253PG vs TOP266KG
TOP253PG vs TOP266EG
TOP253PG vs TOP265VG
TOP253PG vs TOP265KG-TL
TOP253PG vs TOP265KG
TOP253PG vs TOP265EG
TOP253PG vs TOP264VG
TOP253PG vs TOP264KG-TL
TOP253PG vs TOP264KG
TOP253PG vs TOP264EG
TOP253PG vs TOP262LN
TOP253PG vs TOP262EN
TOP253PG vs TOP261LN
TOP253PG vs TOP261EN
TOP253PG vs TOP261EG
TOP253PG vs TOP260LN
TOP253PG vs TOP260EN
TOP253PG vs TOP260EG
TOP253PG vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.